Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
Bipolar Transistors - Pre-Biased SOT-1123 NBRT TRNSTR
BRT TRANSISTOR, 50V, 10K/10KOHM, SOT1123, FULL REEL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; RF Transistor Case:SOT-1123 RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 10K/10KOHM, SOT1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
TRANS PREBIAS PNP 50V SOT1123
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NSBA114EF3T5G-ND | NSBA114EF3T5G | 01P5096 | 49X8912 | NSBA114EF3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 10K/10Kohm, Sot1123, Full Reel; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 10K/10Kohm, Sot1123; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | ||||
| Package Type | SOT-1123 | TO-3 | TO-3 | ||
| Transistor Type | Brt Transistor, 50V, 10K/10Kohm, Sot1123, Full Reel; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 10K/10Kohm, Sot1123; Digital Transistor Polarity Onsemi |