Renesas Electronics Corporation Single FETs, MOSFETs NP36P06SLG-E1-AY

Description
P-Channel 60V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)
Request a Quote Datasheet
Description
P-Channel 60V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 559-NP36P06SLG-E1-AYDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP36P06SLG-E1-AYDKR-ND
Single FETs, MOSFETs 559-NP36P06SLG-E1-AYDKR-ND
P-Channel 60V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)

P-Channel 60V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP36P06SLG-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP36P06SLG-E1-AYTR-ND
Single FETs, MOSFETs 559-NP36P06SLG-E1-AYTR-ND
P-Channel 60V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)

P-Channel 60V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP36P06SLG-E1-AYCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP36P06SLG-E1-AYCT-ND
Single FETs, MOSFETs 559-NP36P06SLG-E1-AYCT-ND
P-Channel 60V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)

P-Channel 60V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP36P06SLG-E1-AY - 1083329-NP36P06SLG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP36P06SLG-E1-AY
1083329-NP36P06SLG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP36P06SLG-E1-AY 1083329-NP36P06SLG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 1083329-NP36P06SLG-E 1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta), 56W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-252 (MP-3ZK) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 36A (Tc) Max Gate Charge: 52nC @ 10V Max Input Capacitance: 3200pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1083329-NP36P06SLG-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.2W (Ta), 56W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-252 (MP-3ZK)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 36A (Tc)
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 3200pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 36A TO252 MOSFET Transistor
278-NP36P06SLG-E1-AY
60V 36A TO252 MOSFET Transistor 278-NP36P06SLG-E1-AY
MOSFET P-CH 60V 36A TO252 Product overview: NP36P06SLG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 36A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 36A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP36P06SLG-E1-AY can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 36A TO252 Product overview: NP36P06SLG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 36A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 36A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP36P06SLG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P -Ch, 60V, 36A, To-252 Rohs Compliant Renesas - 29AK2734 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P -Ch, 60V, 36A, To-252 Rohs Compliant Renesas
29AK2734
Mosfet, P -Ch, 60V, 36A, To-252 Rohs Compliant Renesas 29AK2734
MOSFET, P -CH, 60V, 36A, TO-252 ROHS COMPLIANT: YES

MOSFET, P -CH, 60V, 36A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP36P06SLG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP36P06SLG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP36P06SLG-E1-AY
MOSFET P-CH 60V 36A TO252

MOSFET P-CH 60V 36A TO252

Supplier's Site
Single FETs, MOSFETs - NP36P06SLG-E1-AY - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NP36P06SLG-E1-AY
Single FETs, MOSFETs NP36P06SLG-E1-AY
MOSFET P-CH 60V 36A TO252

MOSFET P-CH 60V 36A TO252

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 559-NP36P06SLG-E1-AYDKR-ND 1083329-NP36P06SLG-E1-AY 278-NP36P06SLG-E1-AY 29AK2734 NP36P06SLG-E1-AY NP36P06SLG-E1-AY
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP36P06SLG-E1-AY 60V 36A TO252 MOSFET Transistor Mosfet, P -Ch, 60V, 36A, To-252 Rohs Compliant Renesas Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252 (MP-3ZK) Tape & Reel (TR) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
V(BR)DSS 60 volts 60 volts
PD 1200 to 56000 milliwatts 1.2 milliwatts 1200 milliwatts
Unlock Full Specs
to access all available technical data