Bipolar (BJT) Transistor NPN + Zener Diode (Isolated) 40V 600mA 250MHz 380mW Surface Mount SC-74
Bipolar (BJT) Transistor NPN + Zener Diode (Isolated) 40V 600mA 250MHz 380mW Surface Mount SC-74
Bipolar (BJT) Transistor NPN + Zener Diode (Isolated) 40V 600mA 250MHz 380mW Surface Mount SC-74
NPN Transistor with Zener Diode NPN Transistor with Zener Diode, SC-74 (SC-59ML) 6 LEAD, 3000-REEL Product overview: NSM6056MT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include transistor, BJT, switching, amplification, Zener, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSM6056MT1G can be used for catalog matching and distributor lookup.
TRANS NPN 40V 0.6A SC74
Bipolar Transistors - BJT NPN TRANSISTOR AND ZENER
TRANS NPN 40V 0.6A SC74
TRANSISTOR, NPN, 40V, 0.6A, SC-74; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Power Dissipation Pd:380mW; DC Collector Current:600mA; DC Current Gain hFE:20hFE; Transistor Case Style:SC-74; No. of Pins:6Pins; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSM6056MT1GOSTR-ND | 276-NSM6056MT1G | NSM6056MT1G | NSM6056MT1G | NSM6056MT1G | 13AC3856 |
| Product Name | Single Bipolar Transistors | Zener Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 40V, 0.6A, Sc-74; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN + Zener Diode (Isolated); NPN | NPN | ||
| Package Type | SC-74, SOT-457 | SC-74, SOT-457 | SC-74 | TO-3 | ||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | |||
| VCBO | 60 volts |