Complementary Bipolar Digital Transistor (BRT), SOT-563, 6 LEAD, 4000-REEL Product overview: NSBC124EPDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC124EPDXV6T1G
Complementary Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Manufacturer: ON Semiconductor
Win Source Part Number: 1083614-NSBC124EPDXV
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN/PNP 50V SOT563
BRT TRANSISTOR, 50V, 22K/22KOHM, SOT-563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; RF Transistor Case:SOT-563 RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 22K/22KOHM, SOT-563, FULL REEL; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; No. of Pins:6 Pin RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased 100mA Complementary 50V Dual NPN & PNP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 293-NSBC124EPDXV6T1G | NSBC124EPDXV6T1G | NSBC124EPDXV6T1GOSTR-ND | 1083614-NSBC124EPDXV6T1G | NSBC124EPDXV6T1G | 10N9562 | 42K2343 | NSBC124EPDXV6T1G |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC124EPDXV6T1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 22K/22Kohm, Sot-563; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 22K/22Kohm, Sot-563, Full Reel; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | |
| Polarity | PNP | NPN; PNP | NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) | |||||
| IC(max) | 100 milliamps | 100 milliamps | ||||||
| VCEO | 50 volts | 50 volts | ||||||
| PD | 500 milliwatts |