NPN/PNP general-purpose transistors in a small TSOP6 (SOT457) surface-mounted package, with a collector current rating of 600 mA, collector-emitter voltage ratings of 40 V (NPN) and -60 V (PNP), and AEC-Q101 qualification for automotive applications.
NPN/PNP general-purpose transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN/PNP 40V 600MA 6-TSOP
TRANS NPN/PNP 40V 600MA 6-TSOP
Bipolar (BJT) Transistor Array NPN, PNP 40V 600mA 300MHz 300mW Surface Mount 6-TSOP
Bipolar Transistors - BJT NMB2227A/SC-74/REEL 11" Q3/T4
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
NMB2227A/SOT457/SC-7
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NMB2227AZ | 1727-NMB2227AZCT-ND | NMB2227AZ | 29AK2723 | NMB2227AZ |
| Product Name | 40 V, 600 mA NPN/PNP general-purpose transistors | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | TO-3 | 6-TSOP | |
| IC(max) | 600 milliamps | 600 milliamps | |||
| VCEO | 40 volts | 40 volts | |||
| PD | 200 milliwatts |