onsemi TRANSISTORS - Transistors (BJT) - Single - NST3906F3T5G NST3906F3T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803206-NST3906F3T5G Packaging: Reel Mounting Style: SMD Power - Max: 290mW Transistor Type: PNP Frequency - Transition: 250MHz Supplier Device Package: SOT-1123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-1123 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA Part Number Series: NST3906 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 10mA, 1V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803206-NST3906F3T5G Packaging: Reel Mounting Style: SMD Power - Max: 290mW Transistor Type: PNP Frequency - Transition: 250MHz Supplier Device Package: SOT-1123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-1123 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA Part Number Series: NST3906 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 10mA, 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NST3906F3T5G - 803206-NST3906F3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NST3906F3T5G
803206-NST3906F3T5G
TRANSISTORS - Transistors (BJT) - Single - NST3906F3T5G 803206-NST3906F3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 803206-NST3906F3T5G Packaging: Reel Mounting Style: SMD Power - Max: 290mW Transistor Type: PNP Frequency - Transition: 250MHz Supplier Device Package: SOT-1123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-1123 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA Part Number Series: NST3906 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 10mA, 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 803206-NST3906F3T5G
Packaging: Reel
Mounting Style: SMD
Power - Max: 290mW
Transistor Type: PNP
Frequency - Transition: 250MHz
Supplier Device Package: SOT-1123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-1123
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA
Part Number Series: NST3906
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 10mA, 1V

Buy Now
Single Bipolar Transistors - NST3906F3T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NST3906F3T5GOSTR-ND
Single Bipolar Transistors NST3906F3T5GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 290mW Surface Mount SOT-1123

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 290mW Surface Mount SOT-1123

Buy Now Datasheet
Single Bipolar Transistors - NST3906F3T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NST3906F3T5GOSCT-ND
Single Bipolar Transistors NST3906F3T5GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 290mW Surface Mount SOT-1123

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 290mW Surface Mount SOT-1123

Buy Now Datasheet
Single Bipolar Transistors - NST3906F3T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NST3906F3T5GOSDKR-ND
Single Bipolar Transistors NST3906F3T5GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 290mW Surface Mount SOT-1123

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 290mW Surface Mount SOT-1123

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-NST3906F3T5G
Bipolar Transistor 276-NST3906F3T5G
PNP Bipolar Transistor, SOT-1123, 1.0x0.6x0.37, 0.35P, 8000-REEL Product overview: NST3906F3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NST3906F3T5G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SOT-1123, 1.0x0.6x0.37, 0.35P, 8000-REEL Product overview: NST3906F3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NST3906F3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NST3906F3T5G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NST3906F3T5G
Bipolar Transistors - BJT NST3906F3T5G
Bipolar Transistors - BJT SNGL PNP GP TRA SOT1123

Bipolar Transistors - BJT SNGL PNP GP TRA SOT1123

Buy Now Datasheet
Bipolar Transistor, Pnp, -40V, Full Reel; Transistor Polarity Onsemi - 01P5112 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V, Full Reel; Transistor Polarity Onsemi
01P5112
Bipolar Transistor, Pnp, -40V, Full Reel; Transistor Polarity Onsemi 01P5112
BIPOLAR TRANSISTOR, PNP, -40V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:360mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:360mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, -40V; Transistor Polarity Onsemi - 81Y7025 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -40V; Transistor Polarity Onsemi
81Y7025
Transistor, Bipol, Pnp, -40V; Transistor Polarity Onsemi 81Y7025
TRANSISTOR, BIPOL, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:250MHz; Power Dissipation Pd:290mW; DC Collector Current:-200mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:250MHz; Power Dissipation Pd:290mW; DC Collector Current:-200mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NST3906F3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NST3906F3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NST3906F3T5G
TRANS PNP 40V 0.2A SOT1123

TRANS PNP 40V 0.2A SOT1123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 803206-NST3906F3T5G NST3906F3T5GOSTR-ND 276-NST3906F3T5G NST3906F3T5G NST3906F3T5G 01P5112 81Y7025 NST3906F3T5G
Product Name TRANSISTORS - Transistors (BJT) - Single - NST3906F3T5G Single Bipolar Transistors Bipolar Transistor Bipolar Transistors - BJT Bipolar Transistor, Pnp, -40V, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Pnp, -40V; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP PNP PNP
Package Type SOT3 SOT-1123 SOT-1123-CPR TO-3 TO-3
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC557A - 912914-BC557A - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92
TJ -55 to 150 C (-67 to 302 F)
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-16VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistors - 6697635 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
Single Bipolar Transistors - BC857AE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers