onsemi TRANSISTORS - Transistors (BJT) - Arrays - NST45011MW6T1G NST45011MW6T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025736-NST45011MW6T1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025736-NST45011MW6T1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - NST45011MW6T1G - 025736-NST45011MW6T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - NST45011MW6T1G
025736-NST45011MW6T1G
TRANSISTORS - Transistors (BJT) - Arrays - NST45011MW6T1G 025736-NST45011MW6T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025736-NST45011MW6T1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025736-NST45011MW6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual) Matched Pair
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 380mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays - NST45011MW6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NST45011MW6T1GOSTR-ND
Bipolar Transistor Arrays NST45011MW6T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - NST45011MW6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NST45011MW6T1GOSDKR-ND
Bipolar Transistor Arrays NST45011MW6T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - NST45011MW6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NST45011MW6T1GOSCT-ND
Bipolar Transistor Arrays NST45011MW6T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
Dual 45V 100mA Bipolar Transistor
277-NST45011MW6T1G
Dual 45V 100mA Bipolar Transistor 277-NST45011MW6T1G
Dual NPN BJT Transistor, 45V VCEO, 100mA IC, SOT-363-6 Product overview: NST45011MW6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NST45011MW6T1G can be used for catalog matching and distributor lookup.

Dual NPN BJT Transistor, 45V VCEO, 100mA IC, SOT-363-6 Product overview: NST45011MW6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NST45011MW6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NST45011MW6T1G
Bipolar Transistors - BJT NST45011MW6T1G
Bipolar Transistors - BJT DUAL MATCHED NPN XSTR 45V

Bipolar Transistors - BJT DUAL MATCHED NPN XSTR 45V

Buy Now Datasheet
Transistor, Bipol, Npn, 45V; Transistor Polarity Onsemi - 81Y7027 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 45V; Transistor Polarity Onsemi
81Y7027
Transistor, Bipol, Npn, 45V; Transistor Polarity Onsemi 81Y7027
TRANSISTOR, BIPOL, NPN, 45V; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:150hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 45V; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:150hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NST45011MW6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NST45011MW6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NST45011MW6T1G
TRANS 2NPN 45V 0.1A SC88/SC70-6

TRANS 2NPN 45V 0.1A SC88/SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 025736-NST45011MW6T1G NST45011MW6T1GOSTR-ND 277-NST45011MW6T1G NST45011MW6T1G 81Y7027 NST45011MW6T1G
Product Name TRANSISTORS - Transistors (BJT) - Arrays - NST45011MW6T1G Bipolar Transistor Arrays Dual 45V 100mA Bipolar Transistor Bipolar Transistors - BJT Transistor, Bipol, Npn, 45V; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; 2 NPN (Dual) Matched Pair NPN NPN NPN
Package Type SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 SC-88/SC70-6/SOT-363
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Bipolar Transistors - 295501 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details