Dual PNP Bipolar Digital Transistor (BRT), SOT-963 1x1, 0.35P, 8000-REEL Product overview: NSBA144EDP6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBA144EDP6T5G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083606-NSBA144EDP6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-963
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 408mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Dual PNP Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963
Bipolar Transistors - Pre-Biased SOT-963 DUAL PBRT
BRT TRANSISTOR, 50V, 47K/47KOHM, SOT-963; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
TRANS PREBIAS 2PNP 50V SOT963
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 293-NSBA144EDP6T5G | 1083606-NSBA144EDP6T5G | NSBA144EDP6T5G | NSBA144EDP6T5GOSTR-ND | NSBA144EDP6T5G | 13P5578 | NSBA144EDP6T5G |
| Product Name | Dual Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBA144EDP6T5G | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 47K/47Kohm, Sot-963; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP; 2 PNP - Pre-Biased (Dual) | PNP | PNP | |||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | |||||
| PD | 408 milliwatts |