Win Source Part Number: 968090-NSBC123JPDP6T
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 339mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Package / Case: SOT-963
Supplier Device Package: SOT-963
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2kOhms
Resistor - Emitter Base (R2): 47kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: ONSONSNSBC123JPDP6T5
Base Product Number: NSBC123
TRANS PREBIAS 2NPN 50V SOT-963
TRANS PREBIAS 2NPN 50V SOT-963
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963
Complementary Bipolar Digital Transistor (BRT)
Complementary Bipolar Digital Transistor (BRT), SOT-963 1x1, 0.35P, 8000-REEL Product overview: NSBC123JPDP6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC123JPDP6T5G can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased BRT COMPLEMENTARY
TRANS PREBIAS 2NPN 50V SOT963
BRT TRANSISTOR, 50V, 47K/22KOHM, SOT-563, FULL REEL; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; No. of Pins:6 Pin RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 968090-NSBC123JPDP6T5G | 488-NSBC123JPDP6T5GDKR-ND | NSBC123JPDP6T5G | 293-NSBC123JPDP6T5G | NSBC123JPDP6T5G | NSBC123JPDP6T5G | 34R4319 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 47K/22Kohm, Sot-563, Full Reel; Digital Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | NPN; PNP | ||||
| Package Type | SOT3 | SOT-963 | SOT-963 1x1, 0.35P | TO-3 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| Power Gain | 80 dB | ||||||
| Output Power | 0.3390 watts |