Renesas Electronics Corporation 55V 110A MOSFET Transistor NP110N055PUG-E1-AY

Description
MOSFET N-CH 55V 110A TO263 Product overview: NP110N055PUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP110N055PUG-E1- AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 110A TO263 Product overview: NP110N055PUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP110N055PUG-E1- AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 110A MOSFET Transistor
278-NP110N055PUG-E1-AY
55V 110A MOSFET Transistor 278-NP110N055PUG-E1-AY
MOSFET N-CH 55V 110A TO263 Product overview: NP110N055PUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP110N055PUG-E1- AY can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 110A TO263 Product overview: NP110N055PUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP110N055PUG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NP110N055PUG-E1-AY-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP110N055PUG-E1-AY-ND
Single FETs, MOSFETs NP110N055PUG-E1-AY-ND
N-Channel 55V 110A (Tc) 1.8W (Ta), 288W (Tc) Surface Mount TO-263

N-Channel 55V 110A (Tc) 1.8W (Ta), 288W (Tc) Surface Mount TO-263

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP110N055PUG-E1-AY - 790769-NP110N055PUG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP110N055PUG-E1-AY
790769-NP110N055PUG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP110N055PUG-E1-AY 790769-NP110N055PUG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 790769-NP110N055PUG- E1-AY Packaging: Reel package Operating Temperature Range: 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Part Status: Obsolete(EOL) Family Name: NP110N055PUG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 380nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 25700pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.8W (Ta), 288W (Tc) Rds On (Maximum) @ Id, Vgs: 2.4 mOhm @ 55A, 10V Alternative Parts (Cross-Reference): RJ1L12BGNTLL; RJ1L12CGNTLL; IPB021N06N3 G; IPB021N06N3GXT; Introduction Date: January 05, 2004 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 790769-NP110N055PUG-E1-AY
Packaging: Reel package
Operating Temperature Range: 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Part Status: Obsolete(EOL)
Family Name: NP110N055PUG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 380nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 25700pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.8W (Ta), 288W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.4 mOhm @ 55A, 10V
Alternative Parts (Cross-Reference): RJ1L12BGNTLL; RJ1L12CGNTLL; IPB021N06N3 G; IPB021N06N3GXT;
Introduction Date: January 05, 2004
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET MP-25ZP PoTr-MOSFET Low

MOSFET MP-25ZP PoTr-MOSFET Low

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP110N055PUG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP110N055PUG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP110N055PUG-E1-AY
MOSFET N-CH 55V 110A TO263

MOSFET N-CH 55V 110A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NP110N055PUG-E1-AY NP110N055PUG-E1-AY-ND 790769-NP110N055PUG-E1-AY NP110N055PUG-E1-AY NP110N055PUG-E1-AY
Product Name 55V 110A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP110N055PUG-E1-AY MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1800 milliwatts 1800 to 288000 milliwatts
Unlock Full Specs
to access all available technical data