Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Bipolar Transistors - Pre-Biased SSP SOT563 DUAL 2.2/2.2K
TRANS PREBIAS NPN/PNP 50V SOT563
BRT TRANSISTOR, 50V, 2.2K/2.2K, SOT563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; RF Transistor Case:SOT-563 RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 2.2K/2.2K, SOT563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; RF Transistor Case:SOT-563 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 488-NSBC123EPDXV6T1GTR-ND | NSBC123EPDXV6T1G | NSBC123EPDXV6T1G | 42K2335 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 2.2K/2.2K, Sot563; Digital Transistor Polarity Onsemi |
| Polarity | NPN; PNP | |||
| Package Type | SOT-563, SOT-666 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |