Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP35N055YUK-E1-AY NP35N055YUK-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 887508-NP35N055YUK-E 1-AY Operating Temperature Range: 175°C Features: N-Channel 55 V 35A (Tc) 1W (Ta), 97W (Tc) Surface Mount 8-HSON Package: Tube Package: 8-SMD, Flat Lead Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: NP35N055 Categories: Discrete Semiconductor Products Case / Package: 8-HSON ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 887508-NP35N055YUK-E 1-AY Operating Temperature Range: 175°C Features: N-Channel 55 V 35A (Tc) 1W (Ta), 97W (Tc) Surface Mount 8-HSON Package: Tube Package: 8-SMD, Flat Lead Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: NP35N055 Categories: Discrete Semiconductor Products Case / Package: 8-HSON ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP35N055YUK-E1-AY - 887508-NP35N055YUK-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP35N055YUK-E1-AY
887508-NP35N055YUK-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP35N055YUK-E1-AY 887508-NP35N055YUK-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 887508-NP35N055YUK-E 1-AY Operating Temperature Range: 175°C Features: N-Channel 55 V 35A (Tc) 1W (Ta), 97W (Tc) Surface Mount 8-HSON Package: Tube Package: 8-SMD, Flat Lead Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: NP35N055 Categories: Discrete Semiconductor Products Case / Package: 8-HSON ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 887508-NP35N055YUK-E1-AY
Operating Temperature Range: 175°C
Features: N-Channel 55 V 35A (Tc) 1W (Ta), 97W (Tc) Surface Mount 8-HSON
Package: Tube
Package: 8-SMD, Flat Lead Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: NP35N055
Categories: Discrete Semiconductor Products
Case / Package: 8-HSON
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP35N055YUK-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP35N055YUK-E1-AYTR-ND
Single FETs, MOSFETs 559-NP35N055YUK-E1-AYTR-ND
N-Channel 55V 35A (Tc) 1W (Ta), 97W (Tc) Surface Mount 8-HSON

N-Channel 55V 35A (Tc) 1W (Ta), 97W (Tc) Surface Mount 8-HSON

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP35N055YUK-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP35N055YUK-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP35N055YUK-E1-AY
MOSFET N-CH 55V 35A 8HSON

MOSFET N-CH 55V 35A 8HSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 887508-NP35N055YUK-E1-AY 559-NP35N055YUK-E1-AYTR-ND NP35N055YUK-E1-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP35N055YUK-E1-AY Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

500 Watt, 50 Volt, DC - 1.7 GHz, GaN RF Transistor - QPD1016L - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type NI-780
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF1018E - Rochester Electronics
Infineon Technologies AG
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
4 suppliers