onsemi Dual 50V 100mA Bipolar Transistor NSB1706DMW5T1G

Description
Dual NPN BJT, 50V, 100mA, SOT-363 Product overview: NSB1706DMW5T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSB1706DMW5T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual NPN BJT, 50V, 100mA, SOT-363 Product overview: NSB1706DMW5T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSB1706DMW5T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 50V 100mA Bipolar Transistor
293-NSB1706DMW5T1G
Dual 50V 100mA Bipolar Transistor 293-NSB1706DMW5T1G
Dual NPN BJT, 50V, 100mA, SOT-363 Product overview: NSB1706DMW5T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSB1706DMW5T1G can be used for catalog matching and distributor lookup.

Dual NPN BJT, 50V, 100mA, SOT-363 Product overview: NSB1706DMW5T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSB1706DMW5T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSB1706DMW5T1G - 1083598-NSB1706DMW5T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSB1706DMW5T1G
1083598-NSB1706DMW5T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSB1706DMW5T1G 1083598-NSB1706DMW5T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083598-NSB1706DMW5T 1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083598-NSB1706DMW5T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSB1706DMW5T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSB1706DMW5T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased NSB1706DMW5T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88A (SC-70-5/SOT-353)

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSB1706DMW5T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSB1706DMW5T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased NSB1706DMW5T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88A (SC-70-5/SOT-353)

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSB1706DMW5T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSB1706DMW5T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased NSB1706DMW5T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88A (SC-70-5/SOT-353)

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSB1706DMW5T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
NSB1706DMW5T1G
Bipolar Transistor Arrays, Pre-Biased NSB1706DMW5T1G
TRANS 2NPN PREBIAS 0.25W SC70

TRANS 2NPN PREBIAS 0.25W SC70

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSB1706DMW5T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSB1706DMW5T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSB1706DMW5T1G
TRANS 2NPN PREBIAS 0.25W SC70

TRANS 2NPN PREBIAS 0.25W SC70

Supplier's Site
Brt Transistor, 50V, 47K/4.7Kohm, Sot353, Full Reel; Digital Transistor Polarity Onsemi - 88H5086 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/4.7Kohm, Sot353, Full Reel; Digital Transistor Polarity Onsemi
88H5086
Brt Transistor, 50V, 47K/4.7Kohm, Sot353, Full Reel; Digital Transistor Polarity Onsemi 88H5086
BRT TRANSISTOR, 50V, 47K/4.7KOHM, SOT353, FULL REEL; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohmRoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/4.7KOHM, SOT353, FULL REEL; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohmRoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Aec-Q101, Dual Npn, Sot-353; Digital Transistor Polarity Onsemi - 14AC4753 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Dual Npn, Sot-353; Digital Transistor Polarity Onsemi
14AC4753
Transistor, Aec-Q101, Dual Npn, Sot-353; Digital Transistor Polarity Onsemi 14AC4753
TRANSISTOR, AEC-Q101, DUAL NPN, SOT-353; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, DUAL NPN, SOT-353; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 293-NSB1706DMW5T1G 1083598-NSB1706DMW5T1G NSB1706DMW5T1GOSCT-ND NSB1706DMW5T1G NSB1706DMW5T1G 88H5086 14AC4753
Product Name Dual 50V 100mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSB1706DMW5T1G Bipolar Transistor Arrays, Pre-Biased Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 47K/4.7Kohm, Sot353, Full Reel; Digital Transistor Polarity Onsemi Transistor, Aec-Q101, Dual Npn, Sot-353; Digital Transistor Polarity Onsemi
Polarity NPN NPN; 2 NPN - Pre-Biased (Dual) NPN 2 NPN - Pre-Biased (Dual); NPN NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
VCBO 50 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCX5516E6433HTMA1 - 1022811-BCX5516E6433HTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT89; PG-SOT89
View Details
3 suppliers
Bipolar Transistors - 1219550 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details