onsemi 250V 15A 200W Bipolar Transistor NJW1302G

Description
PNP BJT Transistor, 250V, 15A, 200W, TO-3P-3LD Product overview: NJW1302G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 15A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 15A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJW1302G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 250V, 15A, 200W, TO-3P-3LD Product overview: NJW1302G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 15A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 15A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJW1302G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 15A 200W Bipolar Transistor
276-NJW1302G
250V 15A 200W Bipolar Transistor 276-NJW1302G
PNP BJT Transistor, 250V, 15A, 200W, TO-3P-3LD Product overview: NJW1302G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 15A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 15A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJW1302G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 250V, 15A, 200W, TO-3P-3LD Product overview: NJW1302G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 15A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 15A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJW1302G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NJW1302GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJW1302GOS-ND
Single Bipolar Transistors NJW1302GOS-ND
Bipolar (BJT) Transistor PNP 250V 15A 30MHz 200W Through Hole TO-3P-3L

Bipolar (BJT) Transistor PNP 250V 15A 30MHz 200W Through Hole TO-3P-3L

Buy Now Datasheet
Bipolar Transistors - 8052006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8052006
Bipolar Transistors 8052006
NJW1302G, BIP TO-3P PNP 250V TRANS

NJW1302G, BIP TO-3P PNP 250V TRANS

Supplier's Site
Bipolar Transistors - 1629115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1629115
Bipolar Transistors 1629115
NJW1302G, BIP TO-3P PNP 250V TRANS

NJW1302G, BIP TO-3P PNP 250V TRANS

Supplier's Site
Single Bipolar Transistors - NJW1302G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NJW1302G
Single Bipolar Transistors NJW1302G
TRANS PNP 250V 15A TO3P-3L

TRANS PNP 250V 15A TO3P-3L

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJW1302G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJW1302G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJW1302G
TRANS PNP 250V 15A TO3P-3L

TRANS PNP 250V 15A TO3P-3L

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NJW1302G
Bipolar Transistors - BJT NJW1302G
Bipolar Transistors - BJT 200W TO-3P PNP

Bipolar Transistors - BJT 200W TO-3P PNP

Buy Now Datasheet
Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi - 89M5492 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi
89M5492
Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi 89M5492
BIPOLAR TRANSISTOR, PNP, -250V; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -250V; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, 250V; Transistor Polarity Onsemi - 82Y7074 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, 250V; Transistor Polarity Onsemi
82Y7074
Transistor, Bipol, Pnp, 250V; Transistor Polarity Onsemi 82Y7074
TRANSISTOR, BIPOL, PNP, 250V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-250V; Transition Frequency ft:30MHz; Power Dissipation Pd:200W; DC Collector Current:-15A; DC Current Gain hFE:45hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, 250V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-250V; Transition Frequency ft:30MHz; Power Dissipation Pd:200W; DC Collector Current:-15A; DC Current Gain hFE:45hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Trans GP BJT PNP 250V 15A 3-Pin(3+Tab) TO-3P Rail - 598-NJW1302G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 250V 15A 3-Pin(3+Tab) TO-3P Rail
598-NJW1302G
Trans GP BJT PNP 250V 15A 3-Pin(3+Tab) TO-3P Rail 598-NJW1302G
Trans GP BJT PNP 250V 15A 3-Pin(3+Tab) TO-3P Rail

Trans GP BJT PNP 250V 15A 3-Pin(3+Tab) TO-3P Rail

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-NJW1302G NJW1302GOS-ND 8052006 NJW1302G NJW1302G NJW1302G 89M5492 82Y7074 598-NJW1302G
Product Name 250V 15A 200W Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi Transistor, Bipol, Pnp, 250V; Transistor Polarity Onsemi Trans GP BJT PNP 250V 15A 3-Pin(3+Tab) TO-3P Rail
Polarity PNP PNP PNP PNP; PNP PNP PNP PNP; PNP
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps 15000 milliamps 15000 milliamps
VCEO 60 volts 250 volts 250 volts 250 volts 250 volts
VCBO 250 volts
fT 30 MHz
Unlock Full Specs
to access all available technical data