Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
BRT TRANSISTOR, 50V, 2.2K/2.2K, SOT-563; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 2.2K/2.2K, SOT-563; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes
TRANS 2PNP PREBIAS 0.5W SOT563
Bipolar Transistors - Pre-Biased 100mA 50V Dual PNP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSBA123EDXV6T1GTR-ND | 42K2303 | NSBA123EDXV6T1G | NSBA123EDXV6T1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Brt Transistor, 50V, 2.2K/2.2K, Sot-563; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | |||
| Package Type | SOT-563, SOT-666 | TO-3 | ||
| Transistor Type | Brt Transistor, 50V, 2.2K/2.2K, Sot-563; Digital Transistor Polarity Onsemi |