DigiKey Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 10 20 30 40 43 44 45 46 47 48 49 50 51 52 53 54 55 60 63
Product Name Notes
55V/S HIGH-SPEED 0.8V/C MAX DRIF
55V/S HIGH-SPEED 0.8V/C MAX
55V/S, HIGH-SPEED, 0.8V/C DRIFT
85-V, 100-UV WIDE-BANDWIDTH (10
85V HIGH SPEED (100V/S) TO POWER
85V, 100V WIDE-BANDWIDTH (10MHZ)
AUTOMOTIVE QUAD 40-V 10.6-MHZ
AUTOMOTIVE, QUAD, 40-V 1.1-MHZ L
AUTOMOTIVE, QUAD, 40-V, 10.6-MHZ
AUTOMOTIVE, QUAD, 40-V, 4.5-MHZ,
Buffer Amplifier 1 Circuit 8-PDIP
CMOS Amplifier 1 Circuit Push-Pull SOT-23-5
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-6
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-WQFN (4x4)
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-VQFN (3.5x3.5)
Current Feedback Amplifier 1 Circuit 8-SOIC
Current Feedback Amplifier 1 Circuit 8-VSSOP
Current Feedback Amplifier 1 Circuit SOT-23-5
Current Feedback Amplifier 1 Circuit SOT-23-6
Current Feedback Amplifier 4 Circuit 14-SOIC
Current Feedback Amplifier 4 Circuit 14-TSSOP
Differential Amplifier 1 Circuit Differential 20-VQFN (5x5)
ENHANCED-PRODUCT, QUAD, 40-V 4.5
General Purpose Amplifier 1 Circuit 20-HSOIC
General Purpose Amplifier 1 Circuit 20-HSOP
General Purpose Amplifier 1 Circuit 20-HTSSOP
General Purpose Amplifier 1 Circuit 20-VQFN (5x5)
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-SO PowerPad
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
General Purpose Amplifier 1 Circuit Rail-to-Rail 12-VQFN (5x5)
General Purpose Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 20-HSOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit TO-220-7
General Purpose Amplifier 1 Circuit TO-3-8
General Purpose Amplifier 1 Circuit TO-99-8
General Purpose Amplifier 4 Circuit 14-PDIP
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Push-Pull 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-QFN (2x2)
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOT-23-THIN
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-X2QFN (2x2)
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)
HIGH-SPEED PRECISION DIFET OPERA
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14TSSOP
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRC 8SOPWRPAD
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP ZERO-DRIFT 4CIRC 14VQFN
IC OPAMP
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
INPUT-OVERVOLTAGE-PR OTECTED, LOW
J-FET Amplifier 1 Circuit 8-SON (3x3)
J-FET Amplifier 1 Circuit SOT-23-5
LOW-POWER LOW-NOISE FOUR-CHANNEL
Power Amplifier 1 Circuit 11-Power Package
Power Amplifier 1 Circuit DDPAK/TO-263-5
Power Amplifier 1 Circuit DDPAK/TO-263-7
Power Amplifier 1 Circuit TO-220-11
Power Amplifier 1 Circuit TO-220-5
Power Amplifier 1 Circuit TO-220-7
Power Amplifier 1 Circuit TO-3-8
PROTOTYPE
QUAD, 14-MHZ, MUX-FRIENDLY, ZERO
QUAD, 40-V, 4.5-MHZ, LOW-POWER O
QUAD, 48V, 14MHZ, ZERO-DRIFT MUX
QUAD, 5.5-V, 20-MHZ, ZERO-CROSS
QUAD, 5.5-V, 3-MHZ 150-MA HIGH-O
QUAD, 5.5-V, 3-MHZ, HIGH-OUTPUT-
QUAD, LOW-OFFSET (10 V), LOW-NOI
QUAD, LOW-OFFSET (60 V), LOW-NOI
QUAD, LOW-POWER, 110-MHZRRIO VOL
QUAD, MICROPOWER (24 A), LOW-OFF
QUAD, MICROPOWER, HIGH SPEED-TO-
QUAD, RAIL-TO-RAIL BIPOLAR PRECI
QUAD-CHANNEL, PRECISION, 50V OFF
Transconductance Amplifier 1 Circuit 8-PDIP
ULTRA-WIDEBAND, CURRENT
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Voltage Feedback Amplifier 4 Circuit Differential 14-SOIC
Voltage Feedback Amplifier 4 Circuit Differential 14-TSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-WQFN (4x4)

<< Prev Next >>