Enhanced Products High Precision Operational Amplifiers 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 791010-OPA4277MDTEP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 500pA
Voltage - Input Offset: 20μV
Family Name: OPA4277-EP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 790μA
Manufacturer Package: 14-SOIC
Output Current per Channel: 35mA
SR - Slew Rate: 0.8 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): ±2 V ~ 18 V
Alternative Parts (Cross-Reference): OP4177ARZ; OP4177AR-REEL; OP4177AR-REEL7; OP4177ARZ-REEL;
Introduction Date: November 27, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-SOIC
4-Ch Op Amp, 125°C, 14-SOIC, 15V Product overview: OPA4277MDTEP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4277MDTEP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Precision Amplifiers EnhancedProductsHigh
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4277MDTEP | 791010-OPA4277MDTEP | 296-40471-1-ND | 687-OPA4277MDTEP | OPA4277MDTEP | OPA4277MDTEP | OPA4277MDTEP | OPA4277MDTEP | OPA4277MDTEP |
| Product Name | OPA4277-EP Enhanced Products High Precision Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4277MDTEP | Instrumentation, Op Amps, Buffer Amps | 15V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 36 volts | 4 volts | 4 volts | ||||||
| VOS | 0.0650 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | |||||
| Quiescent Current (IQ) | 825 microamps | ||||||||
| CMRR | 115 dB |