The OPA4131 is a quad, general-purpose, FET-input operational amplifier available in 14-pin SOIC and PDIP packages, designed for applications such as data acquisition and instrumentation. The OPA4131NJ variant is packaged in a 14-pin SOIC, surface-mount format with dimensions compatible with the standard 14-pin SOIC tube packaging, measuring 506.6 mm in length, 8 mm in width, and 3940 µm in height. It operates over a temperature range of -40°C to 85°C, features a supply voltage range of ±4.5V to ±18V, a gain bandwidth of 4 MHz, a slew rate of 10 V/μs, and a maximum input bias current of 50 pA. The device meets industry-standard pinouts and is RoHS compliant with a Level-3 moisture sensitivity rating.
General Purpose FET-Input Operational Amplifiers 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1084970-OPA4131NJ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quad FET Op Amp, 4MHz GBW, 50pA Ib, 1.5mA Is, 18V Vcc, 14-SOIC Product overview: OPA4131NJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 1.5mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 1.5mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4131NJ can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Gen Purp FET-Input Oper Amplifier
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4131NJ | 1084970-OPA4131NJ | 687-OPA4131NJ | OPA4131NJ-ND | OPA4131NJ | OPA4131NJ | OPA4131NJ | OPA4131NJ | OPA4131NJ |
| Product Name | OPA4131 General Purpose FET-Input Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4131NJ | Quad 4MHz 1.5mA 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 18 volts | 9 volts | |||||
| VOS | 1 millivolts | 0.2000 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 1750 microamps | ||||||||
| CMRR | 70 dB |