Texas Instruments OPA4703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA4703UA/2K5

Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA4703UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA4703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA4703UA/2K5
OPA4703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA4703UA/2K5
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-SOIC -40 to 85

12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
 - OPA4703UA/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 750uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 750uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
 - OPA4703UA/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 750uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 750uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
1MHz 12V SOIC Operational Amplifier IC
687-OPA4703UA/2K5
1MHz 12V SOIC Operational Amplifier IC 687-OPA4703UA/2K5
4-Ch Op Amp, 1MHz BW, 12V, CMOS, Rail-to-Rail, 14-SOIC Product overview: OPA4703UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4703UA/2K5 can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 1MHz BW, 12V, CMOS, Rail-to-Rail, 14-SOIC Product overview: OPA4703UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4703UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4703UA/2K5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4703UA/2K5-ND
Instrumentation, Op Amps, Buffer Amps OPA4703UA/2K5-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703UA/2K5 - 042010-OPA4703UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703UA/2K5
042010-OPA4703UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703UA/2K5 042010-OPA4703UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 042010-OPA4703UA/2K5 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 160μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 160μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042010-OPA4703UA/2K5
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 160μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4703UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4703UA/2K5
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4703UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4703UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4703UA/2K5
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA4703UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4703UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4703UA/2K5
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4703UA/2K5 OPA4703UA/2K5 687-OPA4703UA/2K5 OPA4703UA/2K5-ND 042010-OPA4703UA/2K5 OPA4703UA/2K5 OPA4703UA/2K5
Product Name OPA4703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 1MHz 12V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703UA/2K5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 4 to 12 volts
VOS 0.7500 millivolts 0.1600 millivolts 0.1600 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data