Quad, Low-Power, Current Feedback Operational Amplifier 14-SOIC -40 to 85
Operational Amplifier, 4 Func, 3500uV Offset-Max, BIPolar, PDSO14
Current Feedback Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233805-OPA4684ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quad Op Amp, 250MHz BW, 1.9GHz GBW, 750V/µs SR, 160mA IO, 4-Ch, 14-SOIC Product overview: OPA4684ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 250MHz, 1.9GHz, 750V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 250MHz, 1.9GHz, 750V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4684ID can be used for catalog matching and distributor lookup.
IC OPAMP CFA 4 CIRCUIT 14SOIC
High Speed Operational Amplifiers Quad Low-Power Current Feedback
Current Feedback Amplifier 4 Circuit 14-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4684ID | OPA4684ID | 296-13648-5-ND | 1233805-OPA4684ID | 687-OPA4684ID | OPA4684ID | OPA4684ID | OPA4684ID |
| Product Name | OPA4684 Quad, Low-Power, Current Feedback Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4684ID | Quad 250MHz 1.9GHz 750V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 2.8 volts | |||||
| VOS | 4 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 7800 microamps |