Texas Instruments OPA4376 Precision, Low Noise, Low Quiescent Current Operational Amplifier OPA4376AIPW

Description
Precision, Low Noise, Low Quiescent Current Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Precision, Low Noise, Low Quiescent Current Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4376 Precision, Low Noise, Low Quiescent Current Operational Amplifier - OPA4376AIPW - Texas Instruments
Dallas, TX, United States
OPA4376 Precision, Low Noise, Low Quiescent Current Operational Amplifier
OPA4376AIPW
OPA4376 Precision, Low Noise, Low Quiescent Current Operational Amplifier OPA4376AIPW
Precision, Low Noise, Low Quiescent Current Operational Amplifier 14-TSSOP -40 to 125

Precision, Low Noise, Low Quiescent Current Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26288-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26288-5-ND
Instrumentation, Op Amps, Buffer Amps 296-26288-5-ND
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 5.5MHz 5.5V TSSOP Operational Amplifier IC
687-OPA4376AIPW
Quad 5.5MHz 5.5V TSSOP Operational Amplifier IC 687-OPA4376AIPW
Quad Op Amp, 5.5MHz BW, Low Noise, 1.1-5.5V, 4-Ch, TSSOP Product overview: OPA4376AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4376AIPW can be used for catalog matching and distributor lookup.

Quad Op Amp, 5.5MHz BW, Low Noise, 1.1-5.5V, 4-Ch, TSSOP Product overview: OPA4376AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4376AIPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4376AIPW - 1233793-OPA4376AIPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4376AIPW
1233793-OPA4376AIPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4376AIPW 1233793-OPA4376AIPW
Manufacturer: Texas Instruments Win Source Part Number: 1233793-OPA4376AIPW Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AD8504ARUZ; LMV324AMTC14X_Q; OPA4376AIPWR; OPA4376AIPW; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Medical, Test & Measurement, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1233793-OPA4376AIPW
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD8504ARUZ; LMV324AMTC14X_Q; OPA4376AIPWR; OPA4376AIPW;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Medical, Test & Measurement, Sensing & Instrumentation

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA4376AIPW - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4376AIPW
Instrumentation, OP Amps, Buffer Amps OPA4376AIPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4376AIPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4376AIPW
Instrumentation, OP Amps, Buffer Amps OPA4376AIPW
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4376AIPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4376AIPW
Integrated Circuits (ICs) - Linear - Amplifiers OPA4376AIPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Op Amp, Precision, L Noise, Quad; No. Of Amplifiers Texas Instruments - 28AH4615 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Precision, L Noise, Quad; No. Of Amplifiers Texas Instruments
28AH4615
Op Amp, Precision, L Noise, Quad; No. Of Amplifiers Texas Instruments 28AH4615
OP AMP, PRECISION, L NOISE, QUAD; No. of Amplifiers:4 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, PRECISION, L NOISE, QUAD; No. of Amplifiers:4 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear Amplifier IC - 17219876 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17219876
Linear Amplifier IC 17219876
OP AMP, PRECISION, L NOISE, QUAD; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:5.5MHZ; SLEW RATE:2V/µS; SUPPLY VOLTAGE RANGE:2.2V TO 5.5V; AMPLIFIER CASE STYLE:TSSOP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, PRECISION, L NOISE, QUAD; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:5.5MHZ; SLEW RATE:2V/µS; SUPPLY VOLTAGE RANGE:2.2V TO 5.5V; AMPLIFIER CASE STYLE:TSSOP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4376AIPW
Operational Amplifiers - Op Amps OPA4376AIPW
Operational Amplifiers - Op Amps Precision Lo Noise Lo Quiescent Current

Operational Amplifiers - Op Amps Precision Lo Noise Lo Quiescent Current

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA4376AIPW 296-26288-5-ND 687-OPA4376AIPW 1233793-OPA4376AIPW OPA4376AIPW OPA4376AIPW OPA4376AIPW 28AH4615 17219876 OPA4376AIPW
Product Name OPA4376 Precision, Low Noise, Low Quiescent Current Operational Amplifier Instrumentation, Op Amps, Buffer Amps Quad 5.5MHz 5.5V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4376AIPW Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, Precision, L Noise, Quad; No. Of Amplifiers Texas Instruments Linear Amplifier IC Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 volts 2.2 volts 2.2 to 5.5 volts
VOS 0.0250 millivolts 0.0050 millivolts 0.0050 millivolts
Quiescent Current (IQ) 950 microamps
CMRR 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers