Differential Amplifier 1 Circuit Differential 20-VQFN (5x5)
Win Source Part Number: 1020038-OPA521IRGWR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Differential
Slew Rate: 75V/µs
Gain Bandwidth Product: 3.82 MHz
Current - Supply: 78mA
Current - Output / Channel: 2.5 A
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-51509-1,296-5150
Base Product Number: OPA521
Voltage - Supply Span (Min): 7 V
Voltage - Supply Span (Max): 24 V
2.5A Narrowband line driver 20-VQFN -40 to 125 Product overview: OPA521IRGWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5A, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA521IRGWR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 20VQFN
Operational Amplifiers - Op Amps 2.5A Narrowband Line Driver 20-VQFN -40 to 125
Differential Amplifier 1 Circuit Differential 20-VQFN (5x5)
IC OPAMP DIFF 1 CIRCUIT 20VQFN
IC OPAMP GP 1 CIRCUIT 20VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-51509-2-ND | 1020038-OPA521IRGWR | 687-OPA521IRGWR | OPA521IRGWR | OPA521IRGWR | OPA521IRGWR | OPA521IRGWR | OPA521IRGWR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 2.5A VQFN Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 78 milliamps | 78 milliamps | 78 milliamps | 78 milliamps | ||||
| Slew Rate | 75 V/µs | 75 V/µs | 75 V/µs | 75 V/µs | 7.50E-5 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | Surface Mount | 20-VQFN Exposed Pad | Surface Mount | |||
| Number of Pins | 20 |