Precision High-Speed Difet(R) Operational Amplifiers 8-TO-99
Manufacturer: Texas Instruments
Win Source Part Number: 1233876-OPA637BM
Series: Difet
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: TO-99-8 Metal Can
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 40μV
Family Name: OPA637
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: TO-99-8
Output Current per Channel: 45mA
SR - Slew Rate: 135 V/μs
GBP - Gain Bandwidth Product: 80MHz
Dual Supply Voltage (±): 9 V ~ 36 V, ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): OP20GJ; OP20HJ; OP21AJ;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit TO-99-8
High-Speed Op Amp, 80MHz BW, 135V/µs SR, 1pA IB, TO-99 Product overview: OPA637BM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 135V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 135V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA637BM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit TO-99-8
IC OPAMP GP 1 CIRCUIT TO99-8
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp
IC OPAMP GP 1 CIRCUIT TO99-8
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA637BM | 1233876-OPA637BM | 296-43498-5-ND | 687-OPA637BM | OPA637BM | OPA637BM | OPA637BM | OPA637BM |
| Product Name | OPA637 Precision High-Speed Difet(R) Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA637BM | Instrumentation, Op Amps, Buffer Amps | 80MHz 135V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 9 to 36 volts | 4.5 to 18 volts | ||||||
| Quiescent Current (IQ) | 7500 microamps | |||||||
| GBW | 80 MHz | 80 MHz | 80 MHz | |||||
| Slew Rate | 135 V/µs | 135 V/µs | 135 V/µs | 135 V/µs | 135 V/µs | 1.35E-4 V/µs |