The OPA4322-Q1 is a quad-channel CMOS operational amplifier designed for low-power, single-supply applications, featuring rail-to-rail inputs and outputs, a 20-MHz gain bandwidth, and a 10-V/μs slew rate. It is specified for operation from -40°C to +125°C and operates with a supply voltage of 1.8 V to 5.5 V, drawing 1.4 mA per channel. The device is available in a 14-pin TSSOP package measuring 5.00 mm × 4.40 mm and is qualified for automotive applications with AEC-Q100 certification, including H3A class HBM ESD and C5 class CDM ESD ratings. It exhibits low input voltage noise of 8.5 nV/√Hz at 1 kHz and a maximum offset voltage of 2 mV.
20-MHz, Low-Noise, 1.8-V, RRI/O, CMOS Op Amp with Shutdown 14-TSSOP -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
20-MHz, Low-Noise, 1.8-V, RRI/O, CMOS Op Amp with Shutdown 14-TSSOP -40 to 125 Product overview: OPA4322AQPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4322AQPWRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 813148-OPA4322AQPWRQ
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 10V/μs
Gain Bandwidth Product: 20MHz
Current - Input Bias: 0.2pA
Voltage - Input Offset: 2mV
Current - Supply: 1.4mA
Current - Output / Channel: 65mA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps 20-MHzLow-Noise1.8-V
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4322AQPWRQ1 | 296-40473-2-ND | 687-OPA4322AQPWRQ1 | 813148-OPA4322AQPWRQ1 | OPA4322AQPWRQ1 | OPA4322AQPWRQ1 | OPA4322AQPWRQ1 | OPA4322AQPWRQ1 | OPA4322AQPWRQ1 |
| Product Name | OPA4322-Q1 20-MHz, Low-Noise, 1.8-V, RRI/O, CMOS Op Amp with Shutdown | Instrumentation, Op Amps, Buffer Amps | TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4322AQPWRQ1 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5.5 volts | 1.8 volts | ||||||
| VOS | 2 millivolts | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 1650 microamps | ||||||||
| CMRR | 90 dB |