The OPA627AU is a precision, high-speed JFET operational amplifier in an 8-pin SOIC package, designed for applications requiring low noise, low offset voltage, and high slew rate. It operates over a supply voltage range of ±4.5V to ±18V and is unity-gain stable. The device has an input offset voltage of ±280 µV maximum, input bias current of ±2 nA maximum, and input voltage noise density of 4.8 nV/√Hz at 100 Hz. It achieves a gain-bandwidth product of 45 MHz and a slew rate of 150 V/µs, with a settling time of 120 ns to 0.01%. The operational temperature range is -25°C to 85°C. ESD tolerance is ±2000 V HBM and ±500 V CDM. The part includes offset voltage trim pins and is intended for precision instrumentation, data acquisition, and high-performance audio applications.
Precision High-Speed Difet(R) Operational Amplifiers 8-SOIC -25 to 85
General Purpose Amplifier 1 Circuit 8-SOIC
High-Speed Op Amp, 55V/µs Slew Rate, 16MHz BW, 2pA Ib, 500µV Vos, 100dB CMRR/PSRR Product overview: OPA627AU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 16MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55V, 16MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA627AU can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026171-OPA627AU
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 55 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 130μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 16MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Sensing & Instrumentation
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OP AMP, 16MHZ, 55V/S, 250V, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:16MHZ; SLEW RATE:55V/µS; SUPPLY VOLTAGE RANGE:± 4.5V TO ± 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-25°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OP AMP, 16MHZ, 55V/s, 250V, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:16MHz; Slew Rate:55V/µs; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C RoHS Compliant: Yes
OP AMP, DIFET PRECISION, SMD, SOIC8; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA627AU | OPA627AU-ND | 687-OPA627AU | 026171-OPA627AU | 1977457 | 1977458P | OPA627AU | OPA627AU | 16780414 | OPA627AU | OPA627AU | OPA627AU | 30C4516 | 29AH7010 |
| Product Name | OPA627 Precision High-Speed Difet(R) Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 55V 16MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627AU | Op Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 16Mhz, 55V/s, 250V, Soic-8; No. Of Amplifiers Texas Instruments | Op Amp, Difet Precision, Smd, Soic8; Msl Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 9 to 36 volts | 36 volts | 9 to 36 volts | 36 volts | 9 volts | 9 volts | 4.5 to 18 volts | |||||||
| VOS | 0.2500 millivolts | 0.1300 millivolts | 0.1300 millivolts | 0.1300 millivolts | ||||||||||
| Quiescent Current (IQ) | 7500 microamps | |||||||||||||
| CMRR | 100 dB |