Texas Instruments OPA452 80V, 50mA Operational Amplifiers OPA452FAKTWTG3

Description
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA452 80V, 50mA Operational Amplifiers - OPA452FAKTWTG3 - Texas Instruments
Dallas, TX, United States
OPA452 80V, 50mA Operational Amplifiers
OPA452FAKTWTG3
OPA452 80V, 50mA Operational Amplifiers OPA452FAKTWTG3
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125

80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FAKTWTG3 - 082027-OPA452FAKTWTG3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FAKTWTG3
082027-OPA452FAKTWTG3
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FAKTWTG3 082027-OPA452FAKTWTG3
Manufacturer: Texas Instruments Win Source Part Number: 082027-OPA452FAKTWTG 3 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 7pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: 20 V to 80 V, ±10 V to 40 V Operating Supply Current: 5.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 1.8MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082027-OPA452FAKTWTG3
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 7pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: 20 V to 80 V, ±10 V to 40 V
Operating Supply Current: 5.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50373-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50373-2-ND
Instrumentation, Op Amps, Buffer Amps 296-50373-2-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50373-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50373-1-ND
Instrumentation, Op Amps, Buffer Amps 296-50373-1-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Singapore, Singapore
80V 50mA 1.8MHz Operational Amplifier IC
687-OPA452FAKTWTG3
80V 50mA 1.8MHz Operational Amplifier IC 687-OPA452FAKTWTG3
80V, 50mA, 1.8MHz Op Amp, TO-263-8, SM Product overview: OPA452FAKTWTG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50mA, 1.8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, 50mA, 1.8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452FAKTWTG3 can be used for catalog matching and distributor lookup.

80V, 50mA, 1.8MHz Op Amp, TO-263-8, SM Product overview: OPA452FAKTWTG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50mA, 1.8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, 50mA, 1.8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452FAKTWTG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC OPAMP GP 1.8MHZ DDPAK - 815-OPA452FAKTWTG3 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1.8MHZ DDPAK
815-OPA452FAKTWTG3
IC OPAMP GP 1.8MHZ DDPAK 815-OPA452FAKTWTG3
IC OPAMP GP 1.8MHZ DDPAK

IC OPAMP GP 1.8MHZ DDPAK

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FAKTWTG3 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA452FAKTWTG3
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA452FAKTWTG3
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA452FAKTWTG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA452FAKTWTG3
Integrated Circuits (ICs) - Linear - Amplifiers OPA452FAKTWTG3
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA452FAKTWTG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA452FAKTWTG3
Instrumentation, OP Amps, Buffer Amps OPA452FAKTWTG3
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA452FAKTWTG3
Operational Amplifiers - Op Amps OPA452FAKTWTG3
Operational Amplifiers - Op Amps 80V 50mA Op Amp

Operational Amplifiers - Op Amps 80V 50mA Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA452FAKTWTG3 082027-OPA452FAKTWTG3 296-50373-2-ND 687-OPA452FAKTWTG3 815-OPA452FAKTWTG3 OPA452FAKTWTG3 OPA452FAKTWTG3 OPA452FAKTWTG3 OPA452FAKTWTG3
Product Name OPA452 80V, 50mA Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FAKTWTG3 Instrumentation, Op Amps, Buffer Amps 80V 50mA 1.8MHz Operational Amplifier IC IC OPAMP GP 1.8MHZ DDPAK Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 20 to 80 volts 20 to 80 volts 40 volts 80 volts
VOS 3 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 6500 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

LT1013M Dual Precision Operational Amplifier - 5962-8876002PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
2 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
3 suppliers