FET-Input, Audio Operational Amplifier 8-SOIC
Single SMT op-amp,OPA604AU 20MHz SO8
Manufacturer: Texas Instruments
Win Source Part Number: 026167-OPA604AU
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V
Operating Supply Current: 5.3mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-SOIC
FET-Input Op Amp, 20MHz BW, 1mV Vos, 8-SOIC Product overview: OPA604AU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA604AU can be used for catalog matching and distributor lookup.
OP AMP, LOW DISTORTION FET, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:25V/µs; Supply Voltage Range:± 4.5V to ± 24V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit Differential 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Audio Amplifiers FET-Input Audio Op Amp
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA604AU | 288878 | 288878P | 026167-OPA604AU | OPA604AU-ND | 687-OPA604AU | 52AH7374 | OPA604AU | OPA604AU | OPA604AU | OPA604AU | OPA604AU | OPA604AU |
| Product Name | OPA604 FET-Input, Audio Operational Amplifier | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA604AU | Instrumentation, Op Amps, Buffer Amps | 20MHz SOIC Operational Amplifier IC | Op Amp, Low Distortion Fet, Soic8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 48 volts | 9 to 48 volts | 48 volts | 4.5 to 24 volts | 9 volts | ||||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||||
| Quiescent Current (IQ) | 7000 microamps | ||||||||||||
| CMRR | 80 dB |