Texas Instruments OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier OPA564AIDWP

Description
1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 85
Request a Quote Datasheet
Description
1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier - OPA564AIDWP - Texas Instruments
Dallas, TX, United States
OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier
OPA564AIDWP
OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier OPA564AIDWP
1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 85

1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.5A 24V 17MHz SOIC Operational Amplifier IC
687-OPA564AIDWP
1.5A 24V 17MHz SOIC Operational Amplifier IC 687-OPA564AIDWP
1.5A Op Amp, 24V, 17MHz, 40V/µs, SOIC Product overview: OPA564AIDWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 24V, 17MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5A, 24V, 17MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA564AIDWP can be used for catalog matching and distributor lookup.

1.5A Op Amp, 24V, 17MHz, 40V/µs, SOIC Product overview: OPA564AIDWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 24V, 17MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5A, 24V, 17MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA564AIDWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25592-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25592-5-ND
Instrumentation, Op Amps, Buffer Amps 296-25592-5-ND
General Purpose Amplifier 1 Circuit 20-HSOIC

General Purpose Amplifier 1 Circuit 20-HSOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWP - 929671-OPA564AIDWP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWP
929671-OPA564AIDWP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWP 929671-OPA564AIDWP
Manufacturer: Texas Instruments Win Source Part Number: 929671-OPA564AIDWP Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit - 20-HSOIC Package: 20-SOIC (0.295", 7.50mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: OPA564 Categories: Integrated Circuits (ICs) Case / Package: 20-HSOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 929671-OPA564AIDWP
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit - 20-HSOIC
Package: 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: OPA564
Categories: Integrated Circuits (ICs)
Case / Package: 20-HSOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA564AIDWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA564AIDWP
Integrated Circuits (ICs) - Linear - Amplifiers OPA564AIDWP
IC OPAMP GP 1 CIRCUIT 20HSOIC

IC OPAMP GP 1 CIRCUIT 20HSOIC

Supplier's Site
Ic, Op Amp, Gp, 17Mhz, So20; No. Of Amplifiers Texas Instruments - 28AH4629 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Gp, 17Mhz, So20; No. Of Amplifiers Texas Instruments
28AH4629
Ic, Op Amp, Gp, 17Mhz, So20; No. Of Amplifiers Texas Instruments 28AH4629
IC, OP AMP, GP, 17MHZ, SO20; No. of Amplifiers:1 Amplifier; Bandwidth:17MHz; Slew Rate:40V/µs; Supply Voltage Range:± 3.5V to ± 12V; Amplifier Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, GP, 17MHZ, SO20; No. of Amplifiers:1 Amplifier; Bandwidth:17MHz; Slew Rate:40V/µs; Supply Voltage Range:± 3.5V to ± 12V; Amplifier Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA564AIDWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA564AIDWP
Instrumentation, OP Amps, Buffer Amps OPA564AIDWP
General Purpose Amplifier 1 Circuit 20-HSOIC

General Purpose Amplifier 1 Circuit 20-HSOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA564AIDWP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA564AIDWP
Instrumentation, OP Amps, Buffer Amps OPA564AIDWP
IC OPAMP GP 1 CIRCUIT 20HSOIC

IC OPAMP GP 1 CIRCUIT 20HSOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA564AIDWP
Operational Amplifiers - Op Amps OPA564AIDWP
Operational Amplifiers - Op Amps 1.5A 24V 17MHz Power Op Amp

Operational Amplifiers - Op Amps 1.5A 24V 17MHz Power Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA564AIDWP 687-OPA564AIDWP 296-25592-5-ND 929671-OPA564AIDWP OPA564AIDWP 28AH4629 OPA564AIDWP OPA564AIDWP OPA564AIDWP
Product Name OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier 1.5A 24V 17MHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWP Integrated Circuits (ICs) - Linear - Amplifiers Ic, Op Amp, Gp, 17Mhz, So20; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Output Current (Iout) 1.5 amps
Supply Voltage (VS) 7 to 24 volts 12 volts 7 volts 3.5 to 12 volts 7 volts
GBW 17 MHz 17 MHz 17 MHz
Slew Rate 20 V/µs 40 V/µs 40 V/µs 4.00E-5 V/µs 40 V/µs 40 V/µs 40 V/µs
Unlock Full Specs
to access all available technical data