Quad, Low-Power, Single-Supply, Wideband Operational Amplifier 14-TSSOP
Quad Op Amp, 280MHz BW, 560V/µs SR, 1.4-11V, 14-TSSOP Product overview: OPA4830IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 280MHz, 560V, 11V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 280MHz, 560V, 11V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4830IPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 137354-OPA4830IPW
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 280MHz
Amplifier Type: Voltage Feedback
Slew Rate: 560 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V
Operating Supply Current: 17mA
Channel Output Current: 82mA
Gain Bandwidth Product (GBP): 110MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP VFB 4 CIRCUIT 14TSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP VFB 4 CIRCUIT 14TSSOP
High Speed Operational Amplifiers Quad Low-Pwr Sgl- Supply WB Op Amp
OP-AMP, QUAD, 110MHZ, 560V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:100MHz; Slew Rate:500V/µs; Supply Voltage Range:± 1.4V to ± 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP VFB 4 CIRCUIT 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA4830IPW | 687-OPA4830IPW | 137354-OPA4830IPW | 296-21513-5-ND | OPA4830IPW | OPA4830IPW | OPA4830IPW | OPA4830IPW | 37AJ0419 | OPA4830IPW |
| Product Name | OPA4830 Quad, Low-Power, Single-Supply, Wideband Operational Amplifier | Quad 280MHz 560V 11V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4830IPW | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Op-Amp, Quad, 110Mhz, 560V/us, Tssop-14; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 2.8 to 11 volts | 9 volts | 2.8 to 11 volts | 2.8 volts | 2.8 volts | |||||
| VOS | 6 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 4150 microamps |