Precision High-Speed Difet(R) Operational Amplifiers 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
80MHz Op Amp, 135V/µs Slew Rate, 5pA Ib, 106dB CMRR/PSRR Product overview: OPA637BP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 135V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 135V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA637BP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026176-OPA637BP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 135 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 40μV
Family Name: OPA637
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 80MHz
Alternative Parts (Cross-Reference): uPC4093C-A; uPC4071C-A; uPC4071C; uPC4093C;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA637BP | OPA637BP-ND | 687-OPA637BP | 026176-OPA637BP | OPA637BP | OPA637BP | OPA637BP | OPA637BP | OPA637BP |
| Product Name | OPA637 Precision High-Speed Difet(R) Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 80MHz 135V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA637BP | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 9 to 36 volts | 4.5 to 18 volts | 9 to 36 volts | 36 volts | 9 volts | ||||
| Quiescent Current (IQ) | 7500 microamps | ||||||||
| GBW | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||||
| Slew Rate | 135 V/µs | 135 V/µs | 135 V/µs | 135 V/µs | 135 V/µs | 1.35E-4 V/µs | 135 V/µs | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |