Texas Instruments OPA445 High Voltage FET-Input Operational Amplifier OPA445BM

Description
High Voltage FET-Input Operational Amplifier 8-TO-99
Request a Quote Datasheet
Description
High Voltage FET-Input Operational Amplifier 8-TO-99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA445 High Voltage FET-Input Operational Amplifier - OPA445BM - Texas Instruments
Dallas, TX, United States
OPA445 High Voltage FET-Input Operational Amplifier
OPA445BM
OPA445 High Voltage FET-Input Operational Amplifier OPA445BM
High Voltage FET-Input Operational Amplifier 8-TO-99

High Voltage FET-Input Operational Amplifier 8-TO-99

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445BM - 060922-OPA445BM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445BM
060922-OPA445BM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445BM 060922-OPA445BM
Manufacturer: Texas Instruments Win Source Part Number: 060922-OPA445BM Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 15 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: TO-99-8 Supply Voltage - Operating: 20 V to 90 V, ±10 V to 45 V Operating Supply Current: 4.2mA Channel Output Current: 15mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060922-OPA445BM
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: TO-99-8
Supply Voltage - Operating: 20 V to 90 V, ±10 V to 45 V
Operating Supply Current: 4.2mA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through-Hole 2MHz 45V Operational Amplifier IC - 687-OPA445BM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2MHz 45V Operational Amplifier IC
687-OPA445BM
Through-Hole 2MHz 45V Operational Amplifier IC 687-OPA445BM
High Voltage FET Op Amp, 2MHz BW, 45V, TO-99, Through Hole Product overview: OPA445BM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2MHz, 45V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 2MHz, 45V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA445BM can be used for catalog matching and distributor lookup.

High Voltage FET Op Amp, 2MHz BW, 45V, TO-99, Through Hole Product overview: OPA445BM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2MHz, 45V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 2MHz, 45V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA445BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36128-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36128-5-ND
Instrumentation, Op Amps, Buffer Amps 296-36128-5-ND
General Purpose Amplifier 1 Circuit TO-99-8

General Purpose Amplifier 1 Circuit TO-99-8

Buy Now Datasheet
Linear Amplifier IC - 17070491 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17070491
Linear Amplifier IC 17070491
IC, OP AMP, HIGH VOLTAGE, FET INPUT; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:2MHZ; SLEW RATE:15V/¦S; SUPPLY VOLTAGE RANGE:¦ 10V TO ¦ 45V; AMPLIFIER CASE STYLE:TO-99; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, OP AMP, HIGH VOLTAGE, FET INPUT; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:2MHZ; SLEW RATE:15V/¦S; SUPPLY VOLTAGE RANGE:¦ 10V TO ¦ 45V; AMPLIFIER CASE STYLE:TO-99; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA445BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA445BM
Integrated Circuits (ICs) - Linear - Amplifiers OPA445BM
IC OPAMP GP 1 CIRCUIT TO99-8

IC OPAMP GP 1 CIRCUIT TO99-8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA445BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA445BM
Instrumentation, OP Amps, Buffer Amps OPA445BM
General Purpose Amplifier 1 Circuit TO-99-8

General Purpose Amplifier 1 Circuit TO-99-8

Buy Now
Ic, Op Amp, High Voltage, Fet Input; No. Of Amplifiers Texas Instruments - 28AH4617 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, High Voltage, Fet Input; No. Of Amplifiers Texas Instruments
28AH4617
Ic, Op Amp, High Voltage, Fet Input; No. Of Amplifiers Texas Instruments 28AH4617
IC, OP AMP, HIGH VOLTAGE, FET INPUT; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:15V/µs; Supply Voltage Range:± 10V to ± 45V; Amplifier Case Style:TO-99; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

IC, OP AMP, HIGH VOLTAGE, FET INPUT; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:15V/µs; Supply Voltage Range:± 10V to ± 45V; Amplifier Case Style:TO-99; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA445BM
Operational Amplifiers - Op Amps OPA445BM
Operational Amplifiers - Op Amps Hi Voltage FET-Input Op Amp

Operational Amplifiers - Op Amps Hi Voltage FET-Input Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445BM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA445BM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA445BM
IC OPAMP GP 1 CIRCUIT TO99-8

IC OPAMP GP 1 CIRCUIT TO99-8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA445BM 060922-OPA445BM 687-OPA445BM 296-36128-5-ND 17070491 OPA445BM OPA445BM 28AH4617 OPA445BM OPA445BM
Product Name OPA445 High Voltage FET-Input Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445BM Through-Hole 2MHz 45V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, High Voltage, Fet Input; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 20 to 90 volts 20 to 90 volts 45 volts 20 volts 10 to 45 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 4700 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers
Quad TSSOP Operational Amplifier IC - 687-BUF04701AIPW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type TSSOP
View Details
3 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details