Texas Instruments OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier OPA4354AID

Description
250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet
Description
250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier - OPA4354AID - Texas Instruments
Dallas, TX, United States
OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier
OPA4354AID
OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier OPA4354AID
250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-SOIC -40 to 125

250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-SOIC -40 to 125

Buy Now Datasheet
Op Amps - 4618970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
4618970
Op Amps 4618970
Quad fast op-amp,OPA4354AID SO14

Quad fast op-amp,OPA4354AID SO14

Supplier's Site
Singapore, Singapore
Quad 250MHz 150V Operational Amplifier IC
687-OPA4354AID
Quad 250MHz 150V Operational Amplifier IC 687-OPA4354AID
250MHz CMOS Quad Op Amp, Rail-to-Rail I/O, 150V/µs Slew Rate Product overview: OPA4354AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4354AID can be used for catalog matching and distributor lookup.

250MHz CMOS Quad Op Amp, Rail-to-Rail I/O, 150V/µs Slew Rate Product overview: OPA4354AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4354AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AID - 140928-OPA4354AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AID
140928-OPA4354AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AID 140928-OPA4354AID
Manufacturer: Texas Instruments Win Source Part Number: 140928-OPA4354AID Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 250MHz Amplifier Type: Voltage Feedback Slew Rate: 150 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.9mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 100MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140928-OPA4354AID
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-33479-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-33479-5-ND
Instrumentation, Op Amps, Buffer Amps 296-33479-5-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4354AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4354AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA4354AID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4354AID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4354AID
Instrumentation, OP Amps, Buffer Amps OPA4354AID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Ic, Op Amp, Quad 250Mhz Rri/o, 4354; No. Of Amplifiers Texas Instruments - 28AH4613 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Quad 250Mhz Rri/o, 4354; No. Of Amplifiers Texas Instruments
28AH4613
Ic, Op Amp, Quad 250Mhz Rri/o, 4354; No. Of Amplifiers Texas Instruments 28AH4613
IC, OP AMP, QUAD 250MHZ RRI/O, 4354; No. of Amplifiers:4 Amplifier; Bandwidth:100MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, QUAD 250MHZ RRI/O, 4354; No. of Amplifiers:4 Amplifier; Bandwidth:100MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA4354AID
High Speed Operational Amplifiers OPA4354AID
High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Quad

High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Quad

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4354AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4354AID
Instrumentation, OP Amps, Buffer Amps OPA4354AID
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4354AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4354AID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4354AID 4618970 687-OPA4354AID 140928-OPA4354AID 296-33479-5-ND OPA4354AID OPA4354AID 28AH4613 OPA4354AID OPA4354AID OPA4354AID
Product Name OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier Op Amps Quad 250MHz 150V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AID Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, Quad 250Mhz Rri/o, 4354; No. Of Amplifiers Texas Instruments High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.7 to 5.5 volts 3 to 5 volts 2.7 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts 2.5 to 5.5 volts
VOS 8 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 7500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
View Details
4 suppliers
 - CLC410AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
 - 100122DCQR - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details