Texas Instruments OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier OPA4354AIPWT

Description
250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier - OPA4354AIPWT - Texas Instruments
Dallas, TX, United States
OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier
OPA4354AIPWT
OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier OPA4354AIPWT
250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-TSSOP -40 to 125

250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Quad 250MHz 150V 100mA Operational Amplifier IC - 687-OPA4354AIPWT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 250MHz 150V 100mA Operational Amplifier IC
687-OPA4354AIPWT
Quad 250MHz 150V 100mA Operational Amplifier IC 687-OPA4354AIPWT
250MHz Op Amp, Rail-to-Rail, CMOS Quad, 150V/µs, 100mA, 14-TSSOP Product overview: OPA4354AIPWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 250MHz, 150V, 100mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 250MHz, 150V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4354AIPWT can be used for catalog matching and distributor lookup.

250MHz Op Amp, Rail-to-Rail, CMOS Quad, 150V/µs, 100mA, 14-TSSOP Product overview: OPA4354AIPWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 250MHz, 150V, 100mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 250MHz, 150V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4354AIPWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26287-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26287-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26287-6-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26287-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26287-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26287-2-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26287-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26287-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26287-1-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIPWT - 026143-OPA4354AIPWT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIPWT
026143-OPA4354AIPWT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIPWT 026143-OPA4354AIPWT
Manufacturer: Texas Instruments Win Source Part Number: 026143-OPA4354AIPWT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 250MHz Amplifier Type: Voltage Feedback Slew Rate: 150 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.9mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 100MHz Alternative Parts (Cross-Reference): LMV824DTBR2G; OPA4354AIPWR; LMP2014MT; OPA4354AIPWT; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026143-OPA4354AIPWT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Alternative Parts (Cross-Reference): LMV824DTBR2G; OPA4354AIPWR; LMP2014MT; OPA4354AIPWT;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIPWT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4354AIPWT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4354AIPWT
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA4354AIPWT
High Speed Operational Amplifiers OPA4354AIPWT
High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Quad

High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Quad

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4354AIPWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4354AIPWT
Instrumentation, OP Amps, Buffer Amps OPA4354AIPWT
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4354AIPWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4354AIPWT
Integrated Circuits (ICs) - Linear - Amplifiers OPA4354AIPWT
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4354AIPWT 687-OPA4354AIPWT 296-26287-6-ND 026143-OPA4354AIPWT OPA4354AIPWT OPA4354AIPWT OPA4354AIPWT OPA4354AIPWT
Product Name OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier Quad 250MHz 150V 100mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIPWT Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.5 to 5.5 volts 2.5 volts
VOS 8 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 7500 microamps
Unlock Full Specs
to access all available technical data