The OPA4241 is a quad, single-supply, microPower operational amplifier optimized for low-power applications, offering 25μA quiescent current, rail-to-rail output swing within 50mV, and operation from 2.7V to 36V single-supply or ±1.35V to ±18V dual-supply. It features a maximum offset voltage of ±250μV and high common-mode rejection of 124dB. The device is packaged in a 14-pin SOIC and operates from -40°C to +85°C.
Single-Supply, MicroPower Operational Amplifiers 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 4 Func, 250uV Offset-Max, BIPolar, PDSO14
Quad Op Amp, 35kHz BW, 18V, 27uA, 4-Ch, SOIC Product overview: OPA4241UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 35kHz, 18V, 27uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 35kHz, 18V, 27uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4241UA/2K5 can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Single-Supply MicroPower Oper Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4241UA/2K5 | OPA4241UA/2K5-ND | OPA4241UA/2K5 | 687-OPA4241UA/2K5 | OPA4241UA/2K5 | OPA4241UA/2K5 | OPA4241UA/2K5 | OPA4241UA/2K5 | OPA4241UA/2K5 |
| Product Name | OPA4241 Single-Supply, MicroPower Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Quad 35kHz 18V 27uA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 18 volts | 2.7 volts | 2.7 volts | |||||
| GBW | 0.0350 MHz | 0.0350 MHz | 0.0350 MHz | ||||||
| Slew Rate | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 1.00E-8 V/µs | 0.0100 V/µs | 0.0100 V/µs | |||
| CMRR | 80 dB |