Precision, Low Noise, Low Quiescent Current Operational Amplifier 14-TSSOP -40 to 125
Quad Op Amp, 5.5MHz BW, 5uV Vos, 10pA Ib, 76dB CMRR, 2.2-5.5V, 4-Ch, TSSOP Product overview: OPA4376AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4376AIPWRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 060920-OPA4376AIPWRG
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 760μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Alternative Parts (Cross-Reference): AD8609ARUZ-REEL; MAX4492AUD+T; TLV2454CPWRG4;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4376AIPWRG4 | 687-OPA4376AIPWRG4 | OPA4376AIPWRG4-ND | 060920-OPA4376AIPWRG4 | OPA4376AIPWRG4 | OPA4376AIPWRG4 | OPA4376AIPWRG4 |
| Product Name | OPA4376 Precision, Low Noise, Low Quiescent Current Operational Amplifier | Quad 5.5MHz 5.5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4376AIPWRG4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | |||
| VOS | 0.0250 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||
| Quiescent Current (IQ) | 950 microamps | ||||||
| CMRR | 76 dB |