Texas Instruments OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing OPA547F/500

Description
High-Voltage, High-Current Op Amp, Excellent Output Swing 7-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet
Description
High-Voltage, High-Current Op Amp, Excellent Output Swing 7-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing - OPA547F/500 - Texas Instruments
Dallas, TX, United States
OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing
OPA547F/500
OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing OPA547F/500
High-Voltage, High-Current Op Amp, Excellent Output Swing 7-DDPAK/TO-263 -40 to 85

High-Voltage, High-Current Op Amp, Excellent Output Swing 7-DDPAK/TO-263 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1MHz 2A Operational Amplifier IC
687-OPA547F/500
1MHz 2A Operational Amplifier IC 687-OPA547F/500
High-Voltage, High-Current Op Amp | 1MHz BW | 2A Output | TO-263 Product overview: OPA547F/500 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 2A. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 2A, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA547F/500 can be used for catalog matching and distributor lookup.

High-Voltage, High-Current Op Amp | 1MHz BW | 2A Output | TO-263 Product overview: OPA547F/500 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 2A. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 2A, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA547F/500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26289-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26289-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26289-2-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26289-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26289-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26289-1-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26289-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26289-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26289-6-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547F/500 - 114259-OPA547F/500 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547F/500
114259-OPA547F/500
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547F/500 114259-OPA547F/500
Manufacturer: Texas Instruments Win Source Part Number: 114259-OPA547F/500 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: OPA547 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V Operating Supply Current: 10mA Channel Output Current: 750mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): LT1010MH/883; LT1077MJ8; LT1010CT#31PBF; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Motor Drive & Control, Power Management, Test & Measurement, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 114259-OPA547F/500
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: OPA547
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 10mA
Channel Output Current: 750mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LT1010MH/883; LT1077MJ8; LT1010CT#31PBF;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Motor Drive & Control, Power Management, Test & Measurement, Audio

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA547F/500
Operational Amplifiers - Op Amps OPA547F/500
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing

Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA547F/500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA547F/500
Instrumentation, OP Amps, Buffer Amps OPA547F/500
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA547F/500 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA547F/500
Instrumentation, OP Amps, Buffer Amps OPA547F/500
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547F/500 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA547F/500
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA547F/500
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site Datasheet
Op-Amp, 1Mhz, 6V/us, To-263-7; No. Of Amplifiers Texas Instruments - 29AH6997 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 6V/us, To-263-7; No. Of Amplifiers Texas Instruments
29AH6997
Op-Amp, 1Mhz, 6V/us, To-263-7; No. Of Amplifiers Texas Instruments 29AH6997
OP-AMP, 1MHZ, 6V/US, TO-263-7; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:6V/µs; Supply Voltage Range:8V to 60V, ± 4V to ± 30V; Amplifier Case Style:TO-263; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 1MHZ, 6V/US, TO-263-7; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:6V/µs; Supply Voltage Range:8V to 60V, ± 4V to ± 30V; Amplifier Case Style:TO-263; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA547F/500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA547F/500
Integrated Circuits (ICs) - Linear - Amplifiers OPA547F/500
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA547F/500 687-OPA547F/500 296-26289-2-ND 114259-OPA547F/500 OPA547F/500 OPA547F/500 OPA547F/500 OPA547F/500 29AH6997 OPA547F/500
Product Name OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing 1MHz 2A Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547F/500 Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 1Mhz, 6V/us, To-263-7; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 8 to 60 volts 30 volts 8 to 60 volts 8 volts 8 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 15000 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
 - CLC426AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers