Precision, Low Noise, Low Quiescent Current Operational Amplifier 14-TSSOP -40 to 125
Quad Op Amp, 5.5MHz BW, 25uV Vos, 760uA, 10pA Ib, 14-TSSOP Product overview: OPA4376AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 760uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 760uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4376AIPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026146-OPA4376AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Family Name: OPA4376
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 760μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Alternative Parts (Cross-Reference): OPA4376AQPWRQ1; AD8609ARU; MAX4094AUD-T;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
5.5MHz 0.2pA Quad TSSOP-14 Precision OpAmps ROHS
IC OPAMP GP 4 CIRCUIT 14TSSOP
OP-AMP, 5.5MHZ, 2V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V, ± 1.1V to ± 2.75V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Precision Lo Noise Lo Quiescent Current
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4376AIPWR | 687-OPA4376AIPWR | 026146-OPA4376AIPWR | 296-22565-1-ND | OPA4376AIPWR | OPA4376AIPWR | OPA4376AIPWR | OPA4376AIPWR | 28AH4616 | OPA4376AIPWR | OPA4376AIPWR |
| Product Name | OPA4376 Precision, Low Noise, Low Quiescent Current Operational Amplifier | Quad 5.5MHz 760uA TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4376AIPWR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Precision OpAmps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 5.5Mhz, 2V/us, Tssop-14; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | ||||||
| VOS | 0.0250 millivolts | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||||
| Quiescent Current (IQ) | 950 microamps | ||||||||||
| CMRR | 76 dB |