36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp 14-SOIC -40 to 125
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082019-OPA4170AIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 250μV
Family Name: OPA4170
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 110μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): LT1496CS#TR; LT1882CS; LT1674IS#TR;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quad Op Amp, 36V, 1.2MHz GBW, 110uA, 104dB CMRR, 120dB PSRR, 14-SOIC Product overview: OPA4170AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 1.2MHz, 110uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 36V, 1.2MHz, 110uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4170AIDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
OP-AMP, QUAD, 1.2MHZ, 0.4V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps 36V,microPwr,RRO Quad,Gen Purp Op Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4170AIDR | 296-29664-6-ND | 082019-OPA4170AIDR | 687-OPA4170AIDR | OPA4170AIDR | OPA4170AIDR | OPA4170AIDR | 28AH4588 | OPA4170AIDR | OPA4170AIDR |
| Product Name | OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AIDR | Quad 36V 1.2MHz 110uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Quad, 1.2Mhz, 0.4V/us, Soic-14; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 18 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 1.8 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 145 microamps | |||||||||
| CMRR | 104 dB |