Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-PDIP -40 to 85
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
4-Ch Op Amp, 1MHz BW, Rail-to-Rail, CMOS, 2.7-5.5V Product overview: OPA4344PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4344PA can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 1200uV Offset-Max, CMOS, PDIP14
Operational Amplifier, 4 Func, 1200uV Offset-Max, CMOS, PDIP14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4344PA | 296-35551-5-ND | 687-OPA4344PA | OPA4344PA | OPA4344PA |
| Product Name | OPA4344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | 1MHz 5.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| VOS | 1 millivolts | 0.2000 millivolts | |||
| Quiescent Current (IQ) | 250 microamps | ||||
| CMRR | 76 dB |