General Purpose Amplifier 4 Circuit Rail-to-Rail 14-QFN (2x2)
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-QFN (2x2)
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-QFN (2x2)
IC OPAMP GP 4 CIRCUIT 14QFN Product overview: OPA4990IRUCR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4990IRUCR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354869-OPA4990IRUCR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 14-XFQFN
Supplier Device Package: 14-QFN (2x2)
Base Product Number: OPA4990
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 120µA (x2 Channels)
Current - Output / Channel: 80 mA
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 4.5V/µs
Gain Bandwidth Product: 1.1 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 300 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 40 V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-QFN (2x2)
IC OPAMP GP 4 CIRCUIT 14QFN
IC OPAMP GP 4 CIRCUIT 14QFN
IC OPAMP GP 4 CIRCUIT 14QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA4990IRUCRTR-ND | 687-OPA4990IRUCR | 1354869-OPA4990IRUCR | OPA4990IRUCR | OPA4990IRUCR | OPA4990IRUCR | OPA4990IRUCR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.1200 milliamps | 0.1200 milliamps | 0.1200 milliamps | 0.1200 milliamps | |||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 14-XFQFN | Tape & Reel (TR) | 14-XFQFN | 14-XFQFN | Surface Mount | Surface Mount |