Texas Instruments OPA4743 12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier OPA4743UA/2K5

Description
12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote
Description
12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA4743UA/2K5 is a quad operational amplifier in a 14-pin SOIC package, designed for single-supply operation from 3.5V to 12V or dual supplies from ±1.75V to ±6V. It features a 7MHz gain-bandwidth product, 10V/µs slew rate, rail-to-rail input and output swing within 100mV of the rails, and a quiescent current of 1.1mA per amplifier. The device is specified for operation from -40°C to +85°C, with an output current capability of ±20mA and a short-circuit current of ±30mA. It offers a common-mode rejection ratio up to 84dB and input bias current of ±1pA, making it suitable for battery-powered applications and LCD gamma correction.

Datasheet Summary
Powered by GS/AI

The OPA4743UA/2K5 is a quad operational amplifier in a 14-pin SOIC package, designed for single-supply operation from 3.5V to 12V or dual supplies from ±1.75V to ±6V. It features a 7MHz gain-bandwidth product, 10V/µs slew rate, rail-to-rail input and output swing within 100mV of the rails, and a quiescent current of 1.1mA per amplifier. The device is specified for operation from -40°C to +85°C, with an output current capability of ±20mA and a short-circuit current of ±30mA. It offers a common-mode rejection ratio up to 84dB and input bias current of ±1pA, making it suitable for battery-powered applications and LCD gamma correction.

Suppliers

Company
Product
Description
Supplier Links
OPA4743 12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier - OPA4743UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA4743 12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier
OPA4743UA/2K5
OPA4743 12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier OPA4743UA/2K5
12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier 14-SOIC -40 to 85

12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4743UA/2K5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4743UA/2K5-ND
Instrumentation, Op Amps, Buffer Amps OPA4743UA/2K5-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 12V 7MHz SOIC Operational Amplifier IC
687-OPA4743UA/2K5
Quad 12V 7MHz SOIC Operational Amplifier IC 687-OPA4743UA/2K5
Quad Op Amp, 12V, 7MHz, CMOS, Rail-to-Rail, 14-SOIC Product overview: OPA4743UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12V, 7MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 12V, 7MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4743UA/2K5 can be used for catalog matching and distributor lookup.

Quad Op Amp, 12V, 7MHz, CMOS, Rail-to-Rail, 14-SOIC Product overview: OPA4743UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12V, 7MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 12V, 7MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4743UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA4743UA/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 7000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 7000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4743UA/2K5 - 111109-OPA4743UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4743UA/2K5
111109-OPA4743UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4743UA/2K5 111109-OPA4743UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 111109-OPA4743UA/2K5 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V Operating Supply Current: 1.1mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111109-OPA4743UA/2K5
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V
Operating Supply Current: 1.1mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4743UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4743UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4743UA/2K5
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4743UA/2K5
Operational Amplifiers - Op Amps OPA4743UA/2K5
Operational Amplifiers - Op Amps 12V 7MHz CMOS Rail-2-Rail I/O Quad

Operational Amplifiers - Op Amps 12V 7MHz CMOS Rail-2-Rail I/O Quad

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4743UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4743UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA4743UA/2K5
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
IC OPAMP GP 4 CIRCUIT 14SOIC - 815-OPA4743UA/2K5 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 4 CIRCUIT 14SOIC
815-OPA4743UA/2K5
IC OPAMP GP 4 CIRCUIT 14SOIC 815-OPA4743UA/2K5
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4743UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4743UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4743UA/2K5
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA4743UA/2K5 OPA4743UA/2K5-ND 687-OPA4743UA/2K5 OPA4743UA/2K5 111109-OPA4743UA/2K5 OPA4743UA/2K5 OPA4743UA/2K5 OPA4743UA/2K5 815-OPA4743UA/2K5 OPA4743UA/2K5
Product Name OPA4743 12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier Instrumentation, Op Amps, Buffer Amps Quad 12V 7MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4743UA/2K5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 4 CIRCUIT 14SOIC Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3.5 to 12 volts 6 volts 3.5 to 12 volts 3.5 volts
VOS 7 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 77 dB
Unlock Full Specs
to access all available technical data