Texas Instruments OPA4703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA4703EA/2K5

Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85
Request a Quote
Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA4703EA/2K5 is a quad CMOS operational amplifier with rail-to-rail input and output swing, designed for applications requiring low quiescent current and wide supply range. It operates from a single 4V to 12V supply or dual ±2V to ±6V supplies, with a gain-bandwidth product of 1MHz and a slew rate of 0.6V/µs. The device is packaged in a TSSOP-14 surface-mount package and is specified for operation from -40°C to +85°C. Input offset voltage is ±160µV maximum at +25°C, with input bias current as low as 1pA. Output swing extends to within 40mV of the rails under specified load conditions. The part is qualified for operation over the full temperature range and features low THD+N of 0.02% at 1kHz.

Datasheet Summary
Powered by GS/AI

The OPA4703EA/2K5 is a quad CMOS operational amplifier with rail-to-rail input and output swing, designed for applications requiring low quiescent current and wide supply range. It operates from a single 4V to 12V supply or dual ±2V to ±6V supplies, with a gain-bandwidth product of 1MHz and a slew rate of 0.6V/µs. The device is packaged in a TSSOP-14 surface-mount package and is specified for operation from -40°C to +85°C. Input offset voltage is ±160µV maximum at +25°C, with input bias current as low as 1pA. Output swing extends to within 40mV of the rails under specified load conditions. The part is qualified for operation over the full temperature range and features low THD+N of 0.02% at 1kHz.

Suppliers

Company
Product
Description
Supplier Links
OPA4703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA4703EA/2K5 - Texas Instruments
Dallas, TX, United States
OPA4703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA4703EA/2K5
OPA4703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA4703EA/2K5
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85

12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703EA/2K5 - 1233808-OPA4703EA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703EA/2K5
1233808-OPA4703EA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703EA/2K5 1233808-OPA4703EA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1233808-OPA4703EA/2K 5 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 160μV Family Name: OPA4703 Categories: Integrated Circuits (ICs) Operating Supply Current: 160μA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Output Current per Channel: 10mA SR - Slew Rate: 0.6 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): MCP6H74-E/ST; MCP6H74T-E/ST; MC33204DTBR2; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233808-OPA4703EA/2K5
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Family Name: OPA4703
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 10mA
SR - Slew Rate: 0.6 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): MCP6H74-E/ST; MCP6H74T-E/ST; MC33204DTBR2;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4703EA/2K5TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4703EA/2K5TR-ND
Instrumentation, Op Amps, Buffer Amps OPA4703EA/2K5TR-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz 12V TSSOP Operational Amplifier IC
687-OPA4703EA/2K5
Quad 1MHz 12V TSSOP Operational Amplifier IC 687-OPA4703EA/2K5
Quad Op Amp, 1MHz, 12V, CMOS, Rail-to-Rail, 14-TSSOP Product overview: OPA4703EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 12V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 12V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4703EA/2K5 can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz, 12V, CMOS, Rail-to-Rail, 14-TSSOP Product overview: OPA4703EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 12V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 12V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4703EA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA4703EA/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 750uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 750uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4703EA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4703EA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA4703EA/2K5
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Quad 12V, 1MHz, CMOS, rail-to-rail I/O, operational amplifier 14-TSSOP -40 to 85 - 815-OPA4703EA/2K5 - Utmel Electronic Limited
Hong Kong, China
Quad 12V, 1MHz, CMOS, rail-to-rail I/O, operational amplifier 14-TSSOP -40 to 85
815-OPA4703EA/2K5
Quad 12V, 1MHz, CMOS, rail-to-rail I/O, operational amplifier 14-TSSOP -40 to 85 815-OPA4703EA/2K5
Quad 12V, 1MHz, CMOS, rail-to-rail I/O, operational amplifier 14-TSSOP -40 to 85

Quad 12V, 1MHz, CMOS, rail-to-rail I/O, operational amplifier 14-TSSOP -40 to 85

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703EA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4703EA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4703EA/2K5
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4703EA/2K5
Operational Amplifiers - Op Amps OPA4703EA/2K5
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4703EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4703EA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4703EA/2K5
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4703EA/2K5 1233808-OPA4703EA/2K5 OPA4703EA/2K5TR-ND 687-OPA4703EA/2K5 OPA4703EA/2K5 OPA4703EA/2K5 815-OPA4703EA/2K5 OPA4703EA/2K5 OPA4703EA/2K5 OPA4703EA/2K5
Product Name OPA4703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703EA/2K5 Instrumentation, Op Amps, Buffer Amps Quad 1MHz 12V TSSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Quad 12V, 1MHz, CMOS, rail-to-rail I/O, operational amplifier 14-TSSOP -40 to 85 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 4 volts 5 volts
VOS 0.7500 millivolts 0.1600 millivolts 0.7500 millivolts 0.1600 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
10 suppliers
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
4 suppliers
LT1013M Dual Precision Operational Amplifier - 5962-8876002PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
2 suppliers