Texas Instruments OPA604 FET-Input, Audio Operational Amplifier OPA604AU/2K5G4

Description
FET-Input, Audio Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
FET-Input, Audio Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA604 FET-Input, Audio Operational Amplifier - OPA604AU/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA604 FET-Input, Audio Operational Amplifier
OPA604AU/2K5G4
OPA604 FET-Input, Audio Operational Amplifier OPA604AU/2K5G4
FET-Input, Audio Operational Amplifier 8-SOIC

FET-Input, Audio Operational Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA604AU/2K5G4 - 888161-OPA604AU/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA604AU/2K5G4
888161-OPA604AU/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA604AU/2K5G4 888161-OPA604AU/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 888161-OPA604AU/2K5G 4 Operating Temperature Range: -25°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA604 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 888161-OPA604AU/2K5G4
Operating Temperature Range: -25°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA604
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA604AU/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA604AU/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA604AU/2K5G4-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 20MHz SOIC Operational Amplifier IC
687-OPA604AU/2K5G4
Dual 20MHz SOIC Operational Amplifier IC 687-OPA604AU/2K5G4
FET-Input Op Amp, 20MHz BW, 8-SOIC, Dual Supply Product overview: OPA604AU/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA604AU/2K5G4 can be used for catalog matching and distributor lookup.

FET-Input Op Amp, 20MHz BW, 8-SOIC, Dual Supply Product overview: OPA604AU/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA604AU/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA604AU/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA604AU/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA604AU/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA604AU/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA604AU/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA604AU/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
OPA604AU/2K5G4
Audio Amplifiers OPA604AU/2K5G4
Audio Amplifiers FET-Input Audio Op Amp

Audio Amplifiers FET-Input Audio Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA604AU/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA604AU/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA604AU/2K5G4
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA604AU/2K5G4 888161-OPA604AU/2K5G4 OPA604AU/2K5G4-ND 687-OPA604AU/2K5G4 OPA604AU/2K5G4 OPA604AU/2K5G4 OPA604AU/2K5G4 OPA604AU/2K5G4
Product Name OPA604 FET-Input, Audio Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA604AU/2K5G4 Instrumentation, Op Amps, Buffer Amps Dual 20MHz SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 9 to 48 volts 48 volts 48 volts
VOS 5 millivolts 1 millivolts
Quiescent Current (IQ) 7000 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC410AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Clock Divider Buffer 8-OUT 16-Pin VQFN EP T/R - 815-CDCLVD1213RGTR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details