Texas Instruments OPA4684 Quad, Low-Power, Current Feedback Operational Amplifier OPA4684IPWT

Description
Quad, Low-Power, Current Feedback Operational Amplifier 14-TSSOP -40 to 85
Request a Quote
Description
Quad, Low-Power, Current Feedback Operational Amplifier 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quad, low-power, current-feedback operational amplifier in a 14-pin TSSOP package, operating from ±1.4V to ±6V supply, with a typical supply current of 1.7mA per channel, 170MHz bandwidth at gain of +2, 750V/µs slew rate, and ±120mA output current. Operates from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

Quad, low-power, current-feedback operational amplifier in a 14-pin TSSOP package, operating from ±1.4V to ±6V supply, with a typical supply current of 1.7mA per channel, 170MHz bandwidth at gain of +2, 750V/µs slew rate, and ±120mA output current. Operates from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
OPA4684 Quad, Low-Power, Current Feedback Operational Amplifier - OPA4684IPWT - Texas Instruments
Dallas, TX, United States
OPA4684 Quad, Low-Power, Current Feedback Operational Amplifier
OPA4684IPWT
OPA4684 Quad, Low-Power, Current Feedback Operational Amplifier OPA4684IPWT
Quad, Low-Power, Current Feedback Operational Amplifier 14-TSSOP -40 to 85

Quad, Low-Power, Current Feedback Operational Amplifier 14-TSSOP -40 to 85

Buy Now Datasheet
 - OPA4684IPWT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 3500uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 3500uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4684IPWT - 929668-OPA4684IPWT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4684IPWT
929668-OPA4684IPWT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4684IPWT 929668-OPA4684IPWT
Manufacturer: Texas Instruments Win Source Part Number: 929668-OPA4684IPWT Operating Temperature Range: -40°C ~ 85°C Features: Current Feedback Amplifier Circuit - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA4684 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -OPA4684IPWTG4, -296-13649-1-NDR, OPA4684IPWTG4, 296-13649-1, 296-13649-1-NDR, -OPA4684IPWTG4-NDR, -OPA4684IPWT-NDR, OPA4684IPWTG4-ND, 296-13649-2, -296-13649-1-ND, 296-13649-6, 296-13649-6-NDR, 296-13649-2-NDR, -296-13649-1

Manufacturer: Texas Instruments
Win Source Part Number: 929668-OPA4684IPWT
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier Circuit - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA4684
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -OPA4684IPWTG4, -296-13649-1-NDR, OPA4684IPWTG4, 296-13649-1, 296-13649-1-NDR, -OPA4684IPWTG4-NDR, -OPA4684IPWT-NDR, OPA4684IPWTG4-ND, 296-13649-2, -296-13649-1-ND, 296-13649-6, 296-13649-6-NDR, 296-13649-2-NDR, -296-13649-1

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13649-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13649-2-ND
Instrumentation, Op Amps, Buffer Amps 296-13649-2-ND
Current Feedback Amplifier 4 Circuit 14-TSSOP

Current Feedback Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 250MHz 750V TSSOP Operational Amplifier IC
687-OPA4684IPWT
Quad 250MHz 750V TSSOP Operational Amplifier IC 687-OPA4684IPWT
Quad Op Amp, 250MHz BW, 750V/µs SR, Current Feedback, 14-TSSOP Product overview: OPA4684IPWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 250MHz, 750V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 250MHz, 750V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4684IPWT can be used for catalog matching and distributor lookup.

Quad Op Amp, 250MHz BW, 750V/µs SR, Current Feedback, 14-TSSOP Product overview: OPA4684IPWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 250MHz, 750V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 250MHz, 750V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4684IPWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4684IPWT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4684IPWT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4684IPWT
IC OPAMP CFA 4 CIRCUIT 14TSSOP

IC OPAMP CFA 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4684IPWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4684IPWT
Integrated Circuits (ICs) - Linear - Amplifiers OPA4684IPWT
IC OPAMP CFA 4 CIRCUIT 14TSSOP

IC OPAMP CFA 4 CIRCUIT 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA4684IPWT
High Speed Operational Amplifiers OPA4684IPWT
High Speed Operational Amplifiers Quad Low-Power Current Feedback

High Speed Operational Amplifiers Quad Low-Power Current Feedback

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4684IPWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4684IPWT
Instrumentation, OP Amps, Buffer Amps OPA4684IPWT
Current Feedback Amplifier 4 Circuit 14-TSSOP

Current Feedback Amplifier 4 Circuit 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4684IPWT OPA4684IPWT 929668-OPA4684IPWT 296-13649-2-ND 687-OPA4684IPWT OPA4684IPWT OPA4684IPWT OPA4684IPWT OPA4684IPWT
Product Name OPA4684 Quad, Low-Power, Current Feedback Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4684IPWT Instrumentation, Op Amps, Buffer Amps Quad 250MHz 750V TSSOP Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 5 to 12 volts 5 to 12 volts 2.8 volts
VOS 4 millivolts 1.5 millivolts
Quiescent Current (IQ) 7800 microamps
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
10 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003NXD - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
View Details