The OPA602AP is a high-speed precision Difet operational amplifier in a DIP-8 package, designed for applications requiring wide bandwidth and low offset voltage. It features a bandwidth of 6.5MHz, a slew rate of 35V/µs, and an input offset voltage maximum of 2mV at 25°C. The device is unity-gain stable and can drive capacitive loads up to 1500pF. It operates over a temperature range of -25°C to +85°C with a supply voltage range of ±5V to ±18V, and consumes 4mA quiescent current at ±15V. The package is designed for surface or through-hole mounting and complies with standard DIP-8 pin configuration.
High-Speed Precision Difet(R) Operational Amplifier 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 6.5MHz 35V/µs 18V 8DIP Product overview: OPA602AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 35V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 35V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA602AP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026165-OPA602AP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 35 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 3mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 6.5MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Audio, Medical, Signal Processing
Operational Amplifier, 1 Func, 2000uV Offset-Max, BIPolar, PDIP8
Precision Amplifiers High-Speed Precision Difet
OP AMP, DIFET PRECISION, DIP8, 602; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:6.5MHZ; SLEW RATE:35V/µS; SUPPLY VOLTAGE RANGE:± 5V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-25°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA602AP | OPA602AP-ND | 687-OPA602AP | 026165-OPA602AP | OPA602AP | OPA602AP | 17016244 | OPA602AP | OPA602AP | OPA602AP | OPA602AP |
| Product Name | OPA602 High-Speed Precision Difet(R) Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 6.5MHz 35V 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA602AP | Precision Amplifiers | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 10 to 36 volts | 10 volts | 36 volts | ||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 4000 microamps | ||||||||||
| CMRR | 88 dB |