General Purpose Amplifier 1 Circuit TO-3-8
Manufacturer: Texas Instruments
Win Source Part Number: 084368-OPA512SM
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 1mV
Family Name: OPA512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-3-8
Supply Voltage - Operating: 20 V to 100 V, ±10 V to 50 V
Operating Supply Current: 25mA
Channel Output Current: 15A
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): PA12CE; PA12; PA10M; PA12M;
Introduction Date: December 01, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
High Current Op Amp, 15A Output, 4MHz GBW, TO-3 Product overview: OPA512SM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15A, 4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA512SM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit TO-3-8
IC OPAMP GP 1 CIRCUIT TO3-8
IC OPAMP GP 1 CIRCUIT TO3-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA512SM-ND | 084368-OPA512SM | 687-OPA512SM | OPA512SM | OPA512SM | OPA512SM |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA512SM | 15A 4MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 25 milliamps | 25 milliamps | 25 milliamps | 25 milliamps | ||
| Slew Rate | 4 V/µs | 4 V/µs | 4 V/µs | 4 V/µs | 4.00E-6 V/µs | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | TO-3; TO-3-8 | TO-3-8 | Rail/Tube | TO-3; TO-3-8 | TO-3-8 | |
| Supply Voltage (VS) | 20 to 100 volts | 45 volts | 100 volts |