High-Voltage, High-Current Op Amp, Excellent Output Swing 7-DDPAK/TO-263 -40 to 85
High-Voltage Power Op Amp, 3A Output, 1MHz BW, TO-263 SM Product overview: OPA548FKTWTG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3A, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA548FKTWTG3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1085050-OPA548FKTWTG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Power
Slew Rate: 10 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 17mA
Channel Output Current: 5A
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Power Amplifier 1 Circuit DDPAK/TO-263-7
Power Amplifier 1 Circuit DDPAK/TO-263-7
Power Amplifier 1 Circuit DDPAK/TO-263-7
IC POWER 1 CIRCUIT DDPAK/TO263-7
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing
IC POWER 1 CIRCUIT DDPAK/TO263-7
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA548FKTWTG3 | 687-OPA548FKTWTG3 | 1085050-OPA548FKTWTG3 | 296-50378-1-ND | OPA548FKTWTG3 | OPA548FKTWTG3 | OPA548FKTWTG3 | OPA548FKTWTG3 |
| Product Name | OPA548 High-Voltage, High-Current Op Amp, Excellent Output Swing | 3A 1MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA548FKTWTG3 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 60 volts | 30 volts | 8 to 60 volts | 8 volts | ||||
| VOS | 10 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 20000 microamps | |||||||
| CMRR | 80 dB |