Precision High-Speed Difet(R) Operational Amplifiers 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 026170-OPA627AP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 55 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 130μV
Family Name: OPA627
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 16MHz
Alternative Parts (Cross-Reference): HA17741PS; MC1741SCP1 ; AD744KN; HA17741-E;
Introduction Date: April 27, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Imaging, Video & Vision, Test & Measurement
High-Speed Op Amp, 55V/µs Slew Rate, 16MHz BW, 2pA Ib, 500uV Vos, 1-Ch, 8-PDIP Product overview: OPA627AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 16MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55V, 16MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA627AP can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, PDIP8
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA627AP | OPA627AP-ND | 026170-OPA627AP | 687-OPA627AP | OPA627AP | OPA627AP | OPA627AP | OPA627AP | OPA627AP | OPA627AP |
| Product Name | OPA627 Precision High-Speed Difet(R) Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627AP | 55V 16MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 36 volts | 36 volts | 9 volts | |||||
| VOS | 0.2500 millivolts | 0.1300 millivolts | 0.1300 millivolts | 0.1300 millivolts | ||||||
| Quiescent Current (IQ) | 7500 microamps | |||||||||
| CMRR | 100 dB | |||||||||
| GBW | 16 MHz | 16 MHz | 16 MHz | 16 MHz |