The OPA4180 is a quad-channel, zero-drift operational amplifier with a maximum offset voltage of 75 µV and a drift of 0.1 µV/°C, designed for precision applications requiring low noise and rail-to-rail output swing within 18 mV of the supply rails. It operates from single or dual supplies ranging from 4 V to 36 V and has a quiescent current of 525 µA maximum. The device features RFI-filtered inputs, a bias current of 250 pA typical, and an input common-mode range that includes the negative rail. The OPA4180ID variant is offered in an SOIC-14 package and is specified for operation from -40°C to +125°C.
0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp 14-SOIC -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 888139-OPA4180ID
Series: Automotive, AEC-Q100, Zero-Drift
Operating Temperature Range: -40°C ~ 105°C
Features: Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: OPA4180
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-36435-5, OPA4180ID-ND
Quad Zero Drift Op Amp, 2MHz BW, 15uV Vos, 10nV/rtHz Noise, 36V, SOIC Product overview: OPA4180ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2MHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4180ID can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC, OP-AMP, PRECISION, 2MHZ, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad,Low Noise,RR 36V 0-Drift Op Amp
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4180ID | 888139-OPA4180ID | 687-OPA4180ID | 296-36435-5-ND | 52AH7367 | OPA4180ID | OPA4180ID | OPA4180ID | OPA4180ID |
| Product Name | OPA4180 0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4180ID | Quad 2MHz 36V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Ic, Op-Amp, Precision, 2Mhz, Soic-14; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 4 to 36 volts | 4.5 volts | ||||||
| VOS | 0.0750 millivolts | 0.0150 millivolts | |||||||
| Quiescent Current (IQ) | 525 microamps | ||||||||
| CMRR | 104 dB |