The OPA551 is a high-voltage, high-current operational amplifier with a continuous output current of 200 mA, a slew rate of 15 V/µs, and a bandwidth of 3 MHz. It is available in a DDPAK/TO-263-7 package with nominal body dimensions of 10.1 mm × 8.99 mm. The device operates over the extended industrial temperature range of -40°C to +125°C and includes internal thermal shutdown and output current limiting protections. A thermal shutdown indicator flag provides a current output to signal overheating events. The OPA551 is unity-gain stable and supports an output swing within 2 V of the rails.
High-Voltage, High-Current Operational Amplifiers 7-DDPAK/TO-263
High-Voltage Op Amp, 3MHz BW, 200mA Output, TO-263 Product overview: OPA551FA/500 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 200mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 200mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA551FA/500 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026158-OPA551FA/500
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1mV
Family Name: OPA551
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 7mA
Channel Output Current: 200mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): MC33071P; LT1010MH/883; LT1010CT#TRPBF; LT1010CK;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
IC OPAMP GP 1 CIRC DDPAK/TO263-7
OP-AMP, SINGLE, 3MHZ, 15V/US, TO-263-7; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:15V/µs; Supply Voltage Range:± 4V to ± 30V; Amplifier Case Style:TO-263; No. of Pins:7Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
Operational Amplifiers - Op Amps High-Volt High-Crnt Oper Amplifier
IC OPAMP GP 1 CIRC DDPAK/TO263-7
IC OPAMP GP 1 CIRC DDPAK/TO263-7
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA551FA/500 | 687-OPA551FA/500 | 026158-OPA551FA/500 | 296-39135-6-ND | OPA551FA/500 | 28AH4626 | OPA551FA/500 | OPA551FA/500 | OPA551FA/500 | OPA551FA/500 |
| Product Name | OPA551 High-Voltage, High-Current Operational Amplifiers | 3MHz 200mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA551FA/500 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Single, 3Mhz, 15V/us, To-263-7; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 30 volts | 8 to 60 volts | 8 volts | 8 volts | ||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 8500 microamps | |||||||||
| CMRR | 92 dB |